STMicroelectronics, Inc. 5V Memory IC and Storage Component M29F040-120K1

Description
512KX8 FLASH 5V PROM, 120ns, PQCC32, PLASTIC, LCC-32 Product overview: M29F040-120K1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F040-120K1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
512KX8 FLASH 5V PROM, 120ns, PQCC32, PLASTIC, LCC-32 Product overview: M29F040-120K1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F040-120K1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V Memory IC and Storage Component - 774-M29F040-120K1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-M29F040-120K1
5V Memory IC and Storage Component 774-M29F040-120K1
512KX8 FLASH 5V PROM, 120ns, PQCC32, PLASTIC, LCC-32 Product overview: M29F040-120K1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F040-120K1 can be used for catalog matching and distributor lookup.

512KX8 FLASH 5V PROM, 120ns, PQCC32, PLASTIC, LCC-32 Product overview: M29F040-120K1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F040-120K1 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M29F040-120K1 - 1073579-M29F040-120K1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29F040-120K1
1073579-M29F040-120K1
Memory - Flash - M29F040-120K1 1073579-M29F040-120K1
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073579-M29F040-120K 1 Memory Size: 62.5 kB Access Time: 120 ns Categories: Flash Alternative Parts (Cross-Reference): M29F040-120K1M29F040 120K1; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073579-M29F040-120K1
Memory Size: 62.5 kB
Access Time: 120 ns
Categories: Flash
Alternative Parts (Cross-Reference): M29F040-120K1M29F040120K1;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
512K X 8 FLASH 5V PROM, 120 ns, PQCC32 - M29F040-120K1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
512K X 8 FLASH 5V PROM, 120 ns, PQCC32
M29F040-120K1
512K X 8 FLASH 5V PROM, 120 ns, PQCC32 M29F040-120K1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips
Product Number 774-M29F040-120K1 1073579-M29F040-120K1 M29F040-120K1
Product Name 5V Memory IC and Storage Component Memory - Flash - M29F040-120K1 512K X 8 FLASH 5V PROM, 120 ns, PQCC32
Memory Category Flash; PROM Flash Flash; PROM
Access Time 120 ns 120 ns
Operating Temperature 0 C (32 F)
Number of Words 524288 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA15SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 16 kbits
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory, 1Mbit, 55Ns, 32-Plcc; Flash Memory Type Cypress Infineon Technologies - 69K8714 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 1000 kbits
Package Type LCC
View Details
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details