STMicroelectronics Memory - M29F016D-70N1 M29F016D-70N1

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160167-M29F016D-70N 1 Packaging: Bulk Memory Type: FLASH, NOR Memory Size: 2 MB Interface: Parallel Access Time: 70 ns Categories: Memory Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Data Bus Width: 8 b RoHS: Non-Compliant Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160167-M29F016D-70N 1 Packaging: Bulk Memory Type: FLASH, NOR Memory Size: 2 MB Interface: Parallel Access Time: 70 ns Categories: Memory Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Data Bus Width: 8 b RoHS: Non-Compliant Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - M29F016D-70N1 - 1160167-M29F016D-70N1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - M29F016D-70N1
1160167-M29F016D-70N1
Memory - M29F016D-70N1 1160167-M29F016D-70N1
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160167-M29F016D-70N 1 Packaging: Bulk Memory Type: FLASH, NOR Memory Size: 2 MB Interface: Parallel Access Time: 70 ns Categories: Memory Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Data Bus Width: 8 b RoHS: Non-Compliant Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1160167-M29F016D-70N1
Packaging: Bulk
Memory Type: FLASH, NOR
Memory Size: 2 MB
Interface: Parallel
Access Time: 70 ns
Categories: Memory
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Data Bus Width: 8 b
RoHS: Non-Compliant
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now
Memory IC and Storage Component - 2020-M29F016D-70N1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-M29F016D-70N1
Memory IC and Storage Component 2020-M29F016D-70N1
LCD Character display; Leaded Process Compatible: Yes; Peak Reflow Compatible 260 C: Yes RoHS Compliant: Yes Product overview: M29F016D-70N1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29F016D-70N1 can be used for catalog matching and distributor lookup.

LCD Character display; Leaded Process Compatible: Yes; Peak Reflow Compatible 260 C: Yes RoHS Compliant: Yes Product overview: M29F016D-70N1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29F016D-70N1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1160167-M29F016D-70N1 2020-M29F016D-70N1
Product Name Memory - M29F016D-70N1 Memory IC and Storage Component
Memory Category FLASH, NOR Flash; FLASH, NOR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details