STMicroelectronics Memory - M29F016B70N1 M29F016B70N1

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008104-M29F016B70N1 Mounting: SMD (SMT) Memory Type: NOR Memory Size: 2 MB Interface: Parallel Access Time: 70 ns Number of Pins: 40 Rise Time: 70 ns Categories: Memory Case / Package: TSOP Alternative Parts (Cross-Reference): M29F016B70N1M29F016B -70N1; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 8 b RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008104-M29F016B70N1 Mounting: SMD (SMT) Memory Type: NOR Memory Size: 2 MB Interface: Parallel Access Time: 70 ns Number of Pins: 40 Rise Time: 70 ns Categories: Memory Case / Package: TSOP Alternative Parts (Cross-Reference): M29F016B70N1M29F016B -70N1; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 8 b RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - M29F016B70N1 - 1008104-M29F016B70N1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - M29F016B70N1
1008104-M29F016B70N1
Memory - M29F016B70N1 1008104-M29F016B70N1
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008104-M29F016B70N1 Mounting: SMD (SMT) Memory Type: NOR Memory Size: 2 MB Interface: Parallel Access Time: 70 ns Number of Pins: 40 Rise Time: 70 ns Categories: Memory Case / Package: TSOP Alternative Parts (Cross-Reference): M29F016B70N1M29F016B -70N1; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 8 b RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008104-M29F016B70N1
Mounting: SMD (SMT)
Memory Type: NOR
Memory Size: 2 MB
Interface: Parallel
Access Time: 70 ns
Number of Pins: 40
Rise Time: 70 ns
Categories: Memory
Case / Package: TSOP
Alternative Parts (Cross-Reference): M29F016B70N1M29F016B-70N1;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 8 b
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now
Memory IC and Storage Component - 2020-M29F016B70N1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-M29F016B70N1
Memory IC and Storage Component 2020-M29F016B70N1
Product overview: M29F016B70N1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29F016B70N1 can be used for catalog matching and distributor lookup.

Product overview: M29F016B70N1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29F016B70N1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1008104-M29F016B70N1 2020-M29F016B70N1
Product Name Memory - M29F016B70N1 Memory IC and Storage Component
Memory Category NOR NOR
Access Time 70 ns 70 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Package Type SOP; TSOP TSOP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - NMC27C256BN150 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details