STMicroelectronics 5V Memory IC and Storage Component M29F010B90K1

Description
128KX8 FLASH 5V PROM, 70ns, PQCC32, PLASTIC, LCC-32 Product overview: M29F010B90K1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29F010B90K1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
128KX8 FLASH 5V PROM, 70ns, PQCC32, PLASTIC, LCC-32 Product overview: M29F010B90K1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29F010B90K1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V Memory IC and Storage Component - 2020-M29F010B90K1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
2020-M29F010B90K1
5V Memory IC and Storage Component 2020-M29F010B90K1
128KX8 FLASH 5V PROM, 70ns, PQCC32, PLASTIC, LCC-32 Product overview: M29F010B90K1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29F010B90K1 can be used for catalog matching and distributor lookup.

128KX8 FLASH 5V PROM, 70ns, PQCC32, PLASTIC, LCC-32 Product overview: M29F010B90K1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29F010B90K1 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M29F010B90K1 - 1191536-M29F010B90K1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - M29F010B90K1
1191536-M29F010B90K1
Memory - M29F010B90K1 1191536-M29F010B90K1
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191536-M29F010B90K1 Memory Type: NOR Memory Size: 128 kB Interface: Parallel Access Time: 90 ns Categories: Memory Case / Package: PLCC Alternative Parts (Cross-Reference): M29F010B-90K1; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Data Bus Width: 8 b RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1191536-M29F010B90K1
Memory Type: NOR
Memory Size: 128 kB
Interface: Parallel
Access Time: 90 ns
Categories: Memory
Case / Package: PLCC
Alternative Parts (Cross-Reference): M29F010B-90K1;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Data Bus Width: 8 b
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-M29F010B90K1 1191536-M29F010B90K1
Product Name 5V Memory IC and Storage Component Memory - M29F010B90K1
Memory Category Flash; PROM NOR
Access Time 70 ns 90 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Number of Words 131072 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189LLQB - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details