STMicroelectronics Memory - M29F002BT70K6 M29F002BT70K6

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151858-M29F002BT70K 6 Memory Type: FLASH, NOR Memory Size: 256 kB Interface: Parallel Access Time: 70 ns Categories: Memory Case / Package: PLCC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Data Bus Width: 8 b RoHS: Non-Compliant Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151858-M29F002BT70K 6 Memory Type: FLASH, NOR Memory Size: 256 kB Interface: Parallel Access Time: 70 ns Categories: Memory Case / Package: PLCC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Data Bus Width: 8 b RoHS: Non-Compliant Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - M29F002BT70K6 - 1151858-M29F002BT70K6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - M29F002BT70K6
1151858-M29F002BT70K6
Memory - M29F002BT70K6 1151858-M29F002BT70K6
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151858-M29F002BT70K 6 Memory Type: FLASH, NOR Memory Size: 256 kB Interface: Parallel Access Time: 70 ns Categories: Memory Case / Package: PLCC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Data Bus Width: 8 b RoHS: Non-Compliant Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1151858-M29F002BT70K6
Memory Type: FLASH, NOR
Memory Size: 256 kB
Interface: Parallel
Access Time: 70 ns
Categories: Memory
Case / Package: PLCC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Data Bus Width: 8 b
RoHS: Non-Compliant
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now
Memory IC and Storage Component - 2020-M29F002BT70K6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-M29F002BT70K6
Memory IC and Storage Component 2020-M29F002BT70K6
Product overview: M29F002BT70K6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29F002BT70K6 can be used for catalog matching and distributor lookup.

Product overview: M29F002BT70K6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29F002BT70K6 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1151858-M29F002BT70K6 2020-M29F002BT70K6
Product Name Memory - M29F002BT70K6 Memory IC and Storage Component
Memory Category FLASH, NOR Flash; FLASH, NOR
Unlock Full Specs
to access all available technical data

Similar Products

BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers
Memory - 28028561 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details