STMicroelectronics 3V 3.3V 512Kb Memory IC and Storage Component M28W800CT70ZB6T

Description
NOR Flash Parallel 3V/3.3V 8M-bit 512K x 16 70ns 46-Pin TFBGA T/R / 8 Mbit 512Kb x16, Boot Block 3V Supply Flash Memory Product overview: M28W800CT70ZB6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V, 512Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, 512Kb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W800CT70ZB6T can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Parallel 3V/3.3V 8M-bit 512K x 16 70ns 46-Pin TFBGA T/R / 8 Mbit 512Kb x16, Boot Block 3V Supply Flash Memory Product overview: M28W800CT70ZB6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V, 512Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, 512Kb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W800CT70ZB6T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3V 3.3V 512Kb Memory IC and Storage Component - 774-M28W800CT70ZB6T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V 512Kb Memory IC and Storage Component
774-M28W800CT70ZB6T
3V 3.3V 512Kb Memory IC and Storage Component 774-M28W800CT70ZB6T
NOR Flash Parallel 3V/3.3V 8M-bit 512K x 16 70ns 46-Pin TFBGA T/R / 8 Mbit 512Kb x16, Boot Block 3V Supply Flash Memory Product overview: M28W800CT70ZB6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V, 512Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, 512Kb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W800CT70ZB6T can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 8M-bit 512K x 16 70ns 46-Pin TFBGA T/R / 8 Mbit 512Kb x16, Boot Block 3V Supply Flash Memory Product overview: M28W800CT70ZB6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V, 512Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, 512Kb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W800CT70ZB6T can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 305336-M28W800CT70ZB6T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
305336-M28W800CT70ZB6T
Integrated Circuits(ICs) 305336-M28W800CT70ZB6T
Manufacturer: STMicroelectronics Win Source Part Number: 305336-M28W800CT70ZB 6T Category: Integrated Circuits(ICs) Family: Memory Family Name: M28W800C Alternative Parts (Cross-Reference): M28W800CT70N6T; M28W800CT70N6; M28W800CT70ZB6; M28W800CT100ZB6; Introduction Date: May 16, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 305336-M28W800CT70ZB6T
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: M28W800C
Alternative Parts (Cross-Reference): M28W800CT70N6T; M28W800CT70N6; M28W800CT70ZB6; M28W800CT100ZB6;
Introduction Date: May 16, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M28W800CT70ZB6T 305336-M28W800CT70ZB6T
Product Name 3V 3.3V 512Kb Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256TTSA15YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details