STMicroelectronics Integrated Circuits(ICs) M28W800CT70N6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 305335-M28W800CT70N6 Category: Integrated Circuits(ICs) Family: Memory Family Name: M28W800C Alternative Parts (Cross-Reference): A29L800AUV-70U; A29800AUV-55IF/Q; A29L800ATV-90IF; S29AL008D70TFI011; Introduction Date: May 16, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 305335-M28W800CT70N6 Category: Integrated Circuits(ICs) Family: Memory Family Name: M28W800C Alternative Parts (Cross-Reference): A29L800AUV-70U; A29800AUV-55IF/Q; A29L800ATV-90IF; S29AL008D70TFI011; Introduction Date: May 16, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 305335-M28W800CT70N6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
305335-M28W800CT70N6
Integrated Circuits(ICs) 305335-M28W800CT70N6
Manufacturer: STMicroelectronics Win Source Part Number: 305335-M28W800CT70N6 Category: Integrated Circuits(ICs) Family: Memory Family Name: M28W800C Alternative Parts (Cross-Reference): A29L800AUV-70U; A29800AUV-55IF/Q; A29L800ATV-90IF; S29AL008D70TFI011; Introduction Date: May 16, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 305335-M28W800CT70N6
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: M28W800C
Alternative Parts (Cross-Reference): A29L800AUV-70U; A29800AUV-55IF/Q; A29L800ATV-90IF; S29AL008D70TFI011;
Introduction Date: May 16, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
3V Memory IC and Storage Component - 774-M28W800CT70N6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V Memory IC and Storage Component
774-M28W800CT70N6
3V Memory IC and Storage Component 774-M28W800CT70N6
512KX16 FLASH 3V PROM, 70ns, PDSO48, 12 X 20 MM, PLASTIC, TSOP-48 Product overview: M28W800CT70N6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W800CT70N6 can be used for catalog matching and distributor lookup.

512KX16 FLASH 3V PROM, 70ns, PDSO48, 12 X 20 MM, PLASTIC, TSOP-48 Product overview: M28W800CT70N6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W800CT70N6 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 305335-M28W800CT70N6 774-M28W800CT70N6
Product Name Integrated Circuits(ICs) 3V Memory IC and Storage Component
Memory Category Flash Flash; PROM
Access Time 70 ns
Operating Temperature -40 C (-40 F)
Number of Words 524288 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers