STMicroelectronics Memory - M28W800BB-90N1 M28W800BB-90N1

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998910-M28W800BB-90N 1 Packaging: Bulk Mounting: SMD (SMT) Memory Type: NOR Memory Size: 1 MB Interface: Parallel Access Time: 90 ns Categories: Memory Case / Package: TSOP Alternative Parts (Cross-Reference): M28W800BB-90N1M28W80 0BB90N1; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 16 b RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998910-M28W800BB-90N 1 Packaging: Bulk Mounting: SMD (SMT) Memory Type: NOR Memory Size: 1 MB Interface: Parallel Access Time: 90 ns Categories: Memory Case / Package: TSOP Alternative Parts (Cross-Reference): M28W800BB-90N1M28W80 0BB90N1; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 16 b RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - M28W800BB-90N1 - 998910-M28W800BB-90N1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - M28W800BB-90N1
998910-M28W800BB-90N1
Memory - M28W800BB-90N1 998910-M28W800BB-90N1
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998910-M28W800BB-90N 1 Packaging: Bulk Mounting: SMD (SMT) Memory Type: NOR Memory Size: 1 MB Interface: Parallel Access Time: 90 ns Categories: Memory Case / Package: TSOP Alternative Parts (Cross-Reference): M28W800BB-90N1M28W80 0BB90N1; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 16 b RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998910-M28W800BB-90N1
Packaging: Bulk
Mounting: SMD (SMT)
Memory Type: NOR
Memory Size: 1 MB
Interface: Parallel
Access Time: 90 ns
Categories: Memory
Case / Package: TSOP
Alternative Parts (Cross-Reference): M28W800BB-90N1M28W800BB90N1;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 16 b
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V

Buy Now
Memory IC and Storage Component - 2020-M28W800BB-90N1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-M28W800BB-90N1
Memory IC and Storage Component 2020-M28W800BB-90N1
Product overview: M28W800BB-90N1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M28W800BB-90N1 can be used for catalog matching and distributor lookup.

Product overview: M28W800BB-90N1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M28W800BB-90N1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 998910-M28W800BB-90N1 2020-M28W800BB-90N1
Product Name Memory - M28W800BB-90N1 Memory IC and Storage Component
Memory Category NOR NOR
Access Time 90 ns 90 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - A2C00051189 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 0436A8ACLAA-4H - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.5 ns
Density 8000 kbits
View Details