STMicroelectronics Memory - Flash - M28W640ECT70ZB6T M28W640ECT70ZB6T

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986898-M28W640ECT70Z B6T Mounting: SMD (SMT) Memory Type: FLASH, NOR Memory Size: 8 MB Interface: Parallel Access Time: 70 ns Categories: Flash Case / Package: TFBGA Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Data Bus Width: 16 b RoHS: Non-Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986898-M28W640ECT70Z B6T Mounting: SMD (SMT) Memory Type: FLASH, NOR Memory Size: 8 MB Interface: Parallel Access Time: 70 ns Categories: Flash Case / Package: TFBGA Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Data Bus Width: 16 b RoHS: Non-Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M28W640ECT70ZB6T - 986898-M28W640ECT70ZB6T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M28W640ECT70ZB6T
986898-M28W640ECT70ZB6T
Memory - Flash - M28W640ECT70ZB6T 986898-M28W640ECT70ZB6T
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986898-M28W640ECT70Z B6T Mounting: SMD (SMT) Memory Type: FLASH, NOR Memory Size: 8 MB Interface: Parallel Access Time: 70 ns Categories: Flash Case / Package: TFBGA Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Data Bus Width: 16 b RoHS: Non-Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986898-M28W640ECT70ZB6T
Mounting: SMD (SMT)
Memory Type: FLASH, NOR
Memory Size: 8 MB
Interface: Parallel
Access Time: 70 ns
Categories: Flash
Case / Package: TFBGA
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Data Bus Width: 16 b
RoHS: Non-Compliant
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V

Buy Now
Memory IC and Storage Component - 774-M28W640ECT70ZB6T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M28W640ECT70ZB6T
Memory IC and Storage Component 774-M28W640ECT70ZB6T
M28W640ECT70ZB6T St Product overview: M28W640ECT70ZB6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W640ECT70ZB6T can be used for catalog matching and distributor lookup.

M28W640ECT70ZB6T St Product overview: M28W640ECT70ZB6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W640ECT70ZB6T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 986898-M28W640ECT70ZB6T 774-M28W640ECT70ZB6T
Product Name Memory - Flash - M28W640ECT70ZB6T Memory IC and Storage Component
Memory Category FLASH, NOR Flash; FLASH, NOR
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - 28116699 B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details