STMicroelectronics, Inc. Memory M28W640ECB90N6

Description
FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 90ns 48-TSOP
Request a Quote
Description
FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 90ns 48-TSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M28W640ECB90N6 is a 64 Mbit (4Mb x16) NOR Flash memory device from Quarktwin Technology Ltd. It operates with a core power supply voltage (VDD) ranging from 2.7V to 3.6V and an input/output supply voltage (VDDQ) from 1.65V to 3.6V. The device features an access time of 90 ns and supports programming times of approximately 10 µs, with options for double word and quadruple word programming. This memory device includes multiple memory blocks, allowing for flexible organization with parameter blocks located at either the top or bottom. It has a block locking feature that secures all blocks at power-up, with the ability to lock any combination of blocks. Security features include 128-bit user programmable one-time programmable (OTP) cells and a 64-bit unique device identifier. The M28W640ECB90N6 supports 100,000 program/erase cycles per block and includes an automatic standby mode, as well as program and erase suspend capabilities. The electronic signature for the device includes a manufacturer code of 20h and a device code of 8849h. The product is available in a TSOP48 package measuring 12 x 20 mm and a TFBGA package measuring 6.39 x 10.5 mm.

Datasheet Summary
Powered by GS/AI

The M28W640ECB90N6 is a 64 Mbit (4Mb x16) NOR Flash memory device from Quarktwin Technology Ltd. It operates with a core power supply voltage (VDD) ranging from 2.7V to 3.6V and an input/output supply voltage (VDDQ) from 1.65V to 3.6V. The device features an access time of 90 ns and supports programming times of approximately 10 µs, with options for double word and quadruple word programming. This memory device includes multiple memory blocks, allowing for flexible organization with parameter blocks located at either the top or bottom. It has a block locking feature that secures all blocks at power-up, with the ability to lock any combination of blocks. Security features include 128-bit user programmable one-time programmable (OTP) cells and a 64-bit unique device identifier. The M28W640ECB90N6 supports 100,000 program/erase cycles per block and includes an automatic standby mode, as well as program and erase suspend capabilities. The electronic signature for the device includes a manufacturer code of 20h and a device code of 8849h. The product is available in a TSOP48 package measuring 12 x 20 mm and a TFBGA package measuring 6.39 x 10.5 mm.

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-1698-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 90ns 48-TSOP

FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 90ns 48-TSOP

Buy Now Datasheet
Memory - M28W640ECB90N6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit Parallel 90 ns 48-TSOP

FLASH - NOR Memory IC 64Mbit Parallel 90 ns 48-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M28W640ECB90N6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M28W640ECB90N6
Integrated Circuits (ICs) - Memory - Memory M28W640ECB90N6
IC FLASH 64MBIT PARALLEL 48TSOP

IC FLASH 64MBIT PARALLEL 48TSOP

Supplier's Site
IC FLASH 64MBIT PARALLEL 48TSOP

IC FLASH 64MBIT PARALLEL 48TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-1698-ND M28W640ECB90N6 M28W640ECB90N6 M28W640ECB90N6
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type "48-TFSOP (0.724"", 18.40mm Width)" 48-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 16-4000-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers