STMicroelectronics Memory - M28W640CB90N6 M28W640CB90N6

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202447-M28W640CB90N 6 Memory Type: FLASH, NOR Memory Size: 8 MB Interface: Parallel Access Time: 90 ns Categories: Memory Case / Package: TSOP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Data Bus Width: 16 b RoHS: Non-Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202447-M28W640CB90N 6 Memory Type: FLASH, NOR Memory Size: 8 MB Interface: Parallel Access Time: 90 ns Categories: Memory Case / Package: TSOP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Data Bus Width: 16 b RoHS: Non-Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - M28W640CB90N6 - 1202447-M28W640CB90N6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - M28W640CB90N6
1202447-M28W640CB90N6
Memory - M28W640CB90N6 1202447-M28W640CB90N6
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202447-M28W640CB90N 6 Memory Type: FLASH, NOR Memory Size: 8 MB Interface: Parallel Access Time: 90 ns Categories: Memory Case / Package: TSOP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Data Bus Width: 16 b RoHS: Non-Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1202447-M28W640CB90N6
Memory Type: FLASH, NOR
Memory Size: 8 MB
Interface: Parallel
Access Time: 90 ns
Categories: Memory
Case / Package: TSOP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Data Bus Width: 16 b
RoHS: Non-Compliant
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V

Buy Now
Memory IC and Storage Component - 2020-M28W640CB90N6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-M28W640CB90N6
Memory IC and Storage Component 2020-M28W640CB90N6
Product overview: M28W640CB90N6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M28W640CB90N6 can be used for catalog matching and distributor lookup.

Product overview: M28W640CB90N6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M28W640CB90N6 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1202447-M28W640CB90N6 2020-M28W640CB90N6
Product Name Memory - M28W640CB90N6 Memory IC and Storage Component
Memory Category FLASH, NOR Flash; FLASH, NOR
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Ic, Flash Mem, 16Mbit, 90Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8290 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 16000 kbits
Package Type TSOP
View Details
Memory - 27C512-70WMB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 70 ns
Density 512 kbits
View Details