STMicroelectronics Memory - Flash - M28W320CT100GB6T M28W320CT100GB6T

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073569-M28W320CT100 GB6T Memory Type: FLASH, NOR Memory Size: 4 MB Interface: Parallel Access Time: 100 ns Number of Pins: 47 Categories: Flash Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Data Bus Width: 16 b RoHS: Non-Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073569-M28W320CT100 GB6T Memory Type: FLASH, NOR Memory Size: 4 MB Interface: Parallel Access Time: 100 ns Number of Pins: 47 Categories: Flash Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Data Bus Width: 16 b RoHS: Non-Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M28W320CT100GB6T - 1073569-M28W320CT100GB6T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M28W320CT100GB6T
1073569-M28W320CT100GB6T
Memory - Flash - M28W320CT100GB6T 1073569-M28W320CT100GB6T
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073569-M28W320CT100 GB6T Memory Type: FLASH, NOR Memory Size: 4 MB Interface: Parallel Access Time: 100 ns Number of Pins: 47 Categories: Flash Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Data Bus Width: 16 b RoHS: Non-Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073569-M28W320CT100GB6T
Memory Type: FLASH, NOR
Memory Size: 4 MB
Interface: Parallel
Access Time: 100 ns
Number of Pins: 47
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Data Bus Width: 16 b
RoHS: Non-Compliant
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V

Buy Now
3V BGA Memory IC and Storage Component - 774-M28W320CT100GB6T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V BGA Memory IC and Storage Component
774-M28W320CT100GB6T
3V BGA Memory IC and Storage Component 774-M28W320CT100GB6T
2MX16 FLASH 3V PROM, 100ns, PBGA47, 6.39 X 10.50 MM, 0.75 MM PITCH, MICRO, BGA-47 Product overview: M28W320CT100GB6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W320CT100GB6T can be used for catalog matching and distributor lookup.

2MX16 FLASH 3V PROM, 100ns, PBGA47, 6.39 X 10.50 MM, 0.75 MM PITCH, MICRO, BGA-47 Product overview: M28W320CT100GB6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W320CT100GB6T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1073569-M28W320CT100GB6T 774-M28W320CT100GB6T
Product Name Memory - Flash - M28W320CT100GB6T 3V BGA Memory IC and Storage Component
Memory Category FLASH, NOR Flash; PROM
Access Time 100 ns 100 ns
Pins 47 47
Supply Voltage 3.6 V 3
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL032P0XBHI020-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 32000 kbits
View Details
5 suppliers
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details