STMicroelectronics Memory - M28W320CT M28W320CT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1210197-M28W320CT Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1210197-M28W320CT Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - M28W320CT - 1210197-M28W320CT - Win Source Electronics
Laguna Hills, CA, United States
Memory - M28W320CT
1210197-M28W320CT
Memory - M28W320CT 1210197-M28W320CT
Manufacturer: STMicroelectronics Win Source Part Number: 1210197-M28W320CT Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1210197-M28W320CT
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
2Mb 3V Memory IC and Storage Component - 2020-M28W320CT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2Mb 3V Memory IC and Storage Component
2020-M28W320CT
2Mb 3V Memory IC and Storage Component 2020-M28W320CT
32 Mbit (2Mb x16, Boot Block) 3V Supply Flash Memory Product overview: M28W320CT from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Mb, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Mb, 3V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M28W320CT can be used for catalog matching and distributor lookup.

32 Mbit (2Mb x16, Boot Block) 3V Supply Flash Memory Product overview: M28W320CT from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Mb, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Mb, 3V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M28W320CT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1210197-M28W320CT 2020-M28W320CT
Product Name Memory - M28W320CT 2Mb 3V Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details