STMicroelectronics Memory - M28W160CB90ZB6 M28W160CB90ZB6

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073566-M28W160CB90Z B6 Mounting: SMD (SMT) Memory Type: NOR Memory Size: 2 MB Interface: Parallel Access Time: 90 ns Categories: Memory Case / Package: TFBGA Alternative Parts (Cross-Reference): M28W160CB90ZB6M28W16 0CB-90ZB6; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073566-M28W160CB90Z B6 Mounting: SMD (SMT) Memory Type: NOR Memory Size: 2 MB Interface: Parallel Access Time: 90 ns Categories: Memory Case / Package: TFBGA Alternative Parts (Cross-Reference): M28W160CB90ZB6M28W16 0CB-90ZB6; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - M28W160CB90ZB6 - 1073566-M28W160CB90ZB6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - M28W160CB90ZB6
1073566-M28W160CB90ZB6
Memory - M28W160CB90ZB6 1073566-M28W160CB90ZB6
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073566-M28W160CB90Z B6 Mounting: SMD (SMT) Memory Type: NOR Memory Size: 2 MB Interface: Parallel Access Time: 90 ns Categories: Memory Case / Package: TFBGA Alternative Parts (Cross-Reference): M28W160CB90ZB6M28W16 0CB-90ZB6; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073566-M28W160CB90ZB6
Mounting: SMD (SMT)
Memory Type: NOR
Memory Size: 2 MB
Interface: Parallel
Access Time: 90 ns
Categories: Memory
Case / Package: TFBGA
Alternative Parts (Cross-Reference): M28W160CB90ZB6M28W160CB-90ZB6;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 16 b
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V

Buy Now
Memory IC and Storage Component - 2020-M28W160CB90ZB6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-M28W160CB90ZB6
Memory IC and Storage Component 2020-M28W160CB90ZB6
M28W160CB-90ZB6 St Product overview: M28W160CB90ZB6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M28W160CB90ZB6 can be used for catalog matching and distributor lookup.

M28W160CB-90ZB6 St Product overview: M28W160CB90ZB6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M28W160CB90ZB6 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1073566-M28W160CB90ZB6 2020-M28W160CB90ZB6
Product Name Memory - M28W160CB90ZB6 Memory IC and Storage Component
Memory Category NOR NOR
Access Time 90 ns 90 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 1832512094403 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details