STMicroelectronics Memory - Flash - M28W160BT90ZB6T M28W160BT90ZB6T

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073564-M28W160BT90Z B6T Mounting: SMD (SMT) Memory Type: FLASH, NOR Memory Size: 2 MB Interface: Parallel Access Time: 90 ns Categories: Flash Case / Package: TFBGA Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Data Bus Width: 16 b RoHS: Non-Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073564-M28W160BT90Z B6T Mounting: SMD (SMT) Memory Type: FLASH, NOR Memory Size: 2 MB Interface: Parallel Access Time: 90 ns Categories: Flash Case / Package: TFBGA Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Data Bus Width: 16 b RoHS: Non-Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M28W160BT90ZB6T - 1073564-M28W160BT90ZB6T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M28W160BT90ZB6T
1073564-M28W160BT90ZB6T
Memory - Flash - M28W160BT90ZB6T 1073564-M28W160BT90ZB6T
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073564-M28W160BT90Z B6T Mounting: SMD (SMT) Memory Type: FLASH, NOR Memory Size: 2 MB Interface: Parallel Access Time: 90 ns Categories: Flash Case / Package: TFBGA Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Data Bus Width: 16 b RoHS: Non-Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073564-M28W160BT90ZB6T
Mounting: SMD (SMT)
Memory Type: FLASH, NOR
Memory Size: 2 MB
Interface: Parallel
Access Time: 90 ns
Categories: Flash
Case / Package: TFBGA
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Data Bus Width: 16 b
RoHS: Non-Compliant
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V

Buy Now
Memory IC and Storage Component - 774-M28W160BT90ZB6T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M28W160BT90ZB6T
Memory IC and Storage Component 774-M28W160BT90ZB6T
Product overview: M28W160BT90ZB6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W160BT90ZB6T can be used for catalog matching and distributor lookup.

Product overview: M28W160BT90ZB6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W160BT90ZB6T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1073564-M28W160BT90ZB6T 774-M28W160BT90ZB6T
Product Name Memory - Flash - M28W160BT90ZB6T Memory IC and Storage Component
Memory Category FLASH, NOR Flash; FLASH, NOR
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory IC and Storage Component - 736-DP8440VLJ-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; Bulk
View Details
3 suppliers
Memory - S25FL032P0XNFA013-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 32000 kbits
View Details
4 suppliers
Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details