Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073558-M28F512-90C1
Mounting: SMD (SMT)
Memory Type: FLASH, NOR
Memory Size: 64 kB
Interface: Parallel
Access Time: 90 ns
Categories: Flash
Case / Package: PLCC
Alternative Parts (Cross-Reference): M28F512-90C1M28F5129
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Data Bus Width: 8 b
RoHS: Non-Compliant
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Product overview: M28F512-90C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28F512-90C1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1073558-M28F512-90C1 | 774-M28F512-90C1 |
| Product Name | Memory - Flash - M28F512-90C1 | Memory IC and Storage Component |
| Memory Category | FLASH, NOR | Flash; FLASH, NOR |