STMicroelectronics Memory IC and Storage Component M28F512-15C1

Description
Product overview: M28F512-15C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28F512-15C1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: M28F512-15C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28F512-15C1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-M28F512-15C1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M28F512-15C1
Memory IC and Storage Component 774-M28F512-15C1
Product overview: M28F512-15C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28F512-15C1 can be used for catalog matching and distributor lookup.

Product overview: M28F512-15C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28F512-15C1 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M28F512-15C1 - 1022861-M28F512-15C1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M28F512-15C1
1022861-M28F512-15C1
Memory - Flash - M28F512-15C1 1022861-M28F512-15C1
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022861-M28F512-15C1 Mounting: SMD (SMT) Memory Type: FLASH, NOR Memory Size: 64 kB Interface: Parallel Access Time: 15 ns Categories: Flash Case / Package: PLCC Alternative Parts (Cross-Reference): M28F512-15C1M28F5121 5C1; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Data Bus Width: 8 b RoHS: Non-Compliant Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022861-M28F512-15C1
Mounting: SMD (SMT)
Memory Type: FLASH, NOR
Memory Size: 64 kB
Interface: Parallel
Access Time: 15 ns
Categories: Flash
Case / Package: PLCC
Alternative Parts (Cross-Reference): M28F512-15C1M28F51215C1;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Data Bus Width: 8 b
RoHS: Non-Compliant
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M28F512-15C1 1022861-M28F512-15C1
Product Name Memory IC and Storage Component Memory - Flash - M28F512-15C1
Memory Category Flash; FLASH, NOR FLASH, NOR
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Quad 16Mb 108 MHz BGA Memory IC and Storage Component - 774-S25FL116K0XBHIS20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers