Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073553-M28F201-90N1
Mounting: SMD (SMT)
Memory Type: FLASH, NOR
Memory Size: 256 kB
Interface: Parallel
Categories: OEM Parts(M-N)
Case / Package: TSOP
Alternative Parts (Cross-Reference): M28F201-90N1M28F2019
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Data Bus Width: 8 b
RoHS: Non-Compliant
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1073553-M28F201-90N1 |
| Product Name | OEM Parts - OEM Parts (M - N) - M28F201-90N1 |