STMicroelectronics 12V Memory IC and Storage Component M28F201-120K1

Description
256KX8 FLASH 12V PROM, 120ns, PQCC32, PLASTIC, LCC-32 Product overview: M28F201-120K1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 12V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28F201-120K1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
256KX8 FLASH 12V PROM, 120ns, PQCC32, PLASTIC, LCC-32 Product overview: M28F201-120K1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 12V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28F201-120K1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
12V Memory IC and Storage Component - 774-M28F201-120K1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V Memory IC and Storage Component
774-M28F201-120K1
12V Memory IC and Storage Component 774-M28F201-120K1
256KX8 FLASH 12V PROM, 120ns, PQCC32, PLASTIC, LCC-32 Product overview: M28F201-120K1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 12V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28F201-120K1 can be used for catalog matching and distributor lookup.

256KX8 FLASH 12V PROM, 120ns, PQCC32, PLASTIC, LCC-32 Product overview: M28F201-120K1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 12V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28F201-120K1 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M28F201-120K1 - 1004553-M28F201-120K1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M28F201-120K1
1004553-M28F201-120K1
Memory - Flash - M28F201-120K1 1004553-M28F201-120K1
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004553-M28F201-120K 1 Mounting: SMD (SMT) Memory Type: FLASH, NOR Memory Size: 256 kB Interface: Parallel Access Time: 120 ns Categories: Flash Case / Package: PLCC Alternative Parts (Cross-Reference): M28F201-120K1M 28F201120K1; M28F201120K1; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Data Bus Width: 8 b RoHS: Non-Compliant Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004553-M28F201-120K1
Mounting: SMD (SMT)
Memory Type: FLASH, NOR
Memory Size: 256 kB
Interface: Parallel
Access Time: 120 ns
Categories: Flash
Case / Package: PLCC
Alternative Parts (Cross-Reference): M28F201-120K1M 28F201120K1; M28F201120K1;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Data Bus Width: 8 b
RoHS: Non-Compliant
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M28F201-120K1 1004553-M28F201-120K1
Product Name 12V Memory IC and Storage Component Memory - Flash - M28F201-120K1
Memory Category Flash; PROM Flash; FLASH, NOR
Access Time 120 ns 120 ns
Operating Temperature 0 C (32 F)
Number of Words 262144 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - NMC27C256BN150 - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 256 kbits
Supply Voltage 28-DIP (0.600, 15.24mm)
View Details
2 suppliers
Memory - 16-3417-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details