STMicroelectronics, Inc. Memory - Unclassified Memory - M27W512-100N6 M27W512-100N6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 072808-M27W512-100N6 Packaging: Tray Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 512Kb (64K x 8) Access Time: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: EPROM
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 072808-M27W512-100N6 Packaging: Tray Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 512Kb (64K x 8) Access Time: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: EPROM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - M27W512-100N6 - 072808-M27W512-100N6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - M27W512-100N6
072808-M27W512-100N6
Memory - Unclassified Memory - M27W512-100N6 072808-M27W512-100N6
Manufacturer: STMicroelectronics Win Source Part Number: 072808-M27W512-100N6 Packaging: Tray Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 512Kb (64K x 8) Access Time: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: EPROM

Manufacturer: STMicroelectronics
Win Source Part Number: 072808-M27W512-100N6
Packaging: Tray
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 512Kb (64K x 8)
Access Time: 100ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: EPROM

Buy Now Datasheet
Memory IC and Storage Component - 774-M27W512-100N6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M27W512-100N6
Memory IC and Storage Component 774-M27W512-100N6
64KX8 OTPROM, 100ns, PDSO28, 8 X 13.40 MM, PLASTIC, TSOP-28 Product overview: M27W512-100N6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27W512-100N6 can be used for catalog matching and distributor lookup.

64KX8 OTPROM, 100ns, PDSO28, 8 X 13.40 MM, PLASTIC, TSOP-28 Product overview: M27W512-100N6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27W512-100N6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EPROM 512KBIT PARALLEL 28TSOP

IC EPROM 512KBIT PARALLEL 28TSOP

Supplier's Site Datasheet
Memory - M27W512-100N6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 512Kbit Parallel 100 ns 28-TSOP

EPROM - OTP Memory IC 512Kbit Parallel 100 ns 28-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 072808-M27W512-100N6 774-M27W512-100N6 M27W512-100N6 M27W512-100N6
Product Name Memory - Unclassified Memory - M27W512-100N6 Memory IC and Storage Component Memory Memory
Memory Category EPROM; EPROM EPROM; Non-Volatile, , EPROM EPROM; EPROM EPROM; EPROM
Access Time 100 ns 100 ns 100 ns 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 28-TSOP TSSOP; TSSOP SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 0418A4ACLAA-4F - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.3 ns
Density 4000 kbits
View Details
Memory - 5962F1123501QXA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details