Manufacturer: STMicroelectronics
Win Source Part Number: 072807-M27W512-100K6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 512Kb (64K x 8)
Access Time: 100ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-PLCC (11.35x13.89)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: EPROM
64KX8 OTPROM, 100ns, PQCC32, ROHS COMPLIANT, PLASTIC, LCC-32 Product overview: M27W512-100K6TR from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27W512-100K6TR can be used for catalog matching and distributor lookup.
EPROM - OTP Memory IC 512Kbit Parallel 100 ns 32-PLCC (11.35x13.89)
IC EPROM 512KBIT PARALLEL 32PLCC
IC EPROM 512KBIT PARALLEL 32PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 072807-M27W512-100K6TR | 774-M27W512-100K6TR | M27W512-100K6TR | M27W512-100K6TR | M27W512-100K6TR |
| Product Name | Memory - Unclassified Memory - M27W512-100K6TR | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EPROM; EPROM | EPROM; Non-Volatile, , EPROM | EPROM; EPROM | EPROM; EPROM | EPROM; Non-Volatile |
| Access Time | 100 ns | 100 ns | 100 ns | 100 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |