IC EPROM 4K PARALLEL 40DIP Product overview: M27W402-100B6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27W402-100B6 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 784916-M27W402-100B6
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 40-DIP (0.600", 15.24mm)
Technology: EPROM - OTP
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 4Kb (256 x 16)
Access Time: 100ns
Part Status: Obsolete(EOL)
Family Name: M27W402
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Memory Interface: Parallel
Manufacturer Package: 40-PDIP
Alternative Parts (Cross-Reference): AM27C4096-200PC; AM27C4096-120PI; AM27C4096-255PC; AM27C4096-150PC;
Introduction Date: July 01, 1999
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
EPROM - OTP Memory IC 4Kb (256 x 16) Parallel 100ns 40-PDIP
IC EPROM 4KBIT PARALLEL 40DIP
EPROM - OTP Memory IC 4Kbit Parallel 100 ns 40-PDIP
IC EPROM 4KBIT PARALLEL 40DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M27W402-100B6 | 784916-M27W402-100B6 | M27W402-100B6-ND | M27W402-100B6 | M27W402-100B6 | M27W402-100B6 |
| Product Name | Memory IC and Storage Component | Memory - EPROM - M27W402-100B6 | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EPROM; Non-Volatile, , EPROM | EPROM; Non-Volatile | EPROM | EPROM; EPROM | EPROM; EPROM | EPROM; Non-Volatile |
| Access Time | 100 ns | 100 ns | 100 ns | 100 ns | ||
| Operating Temperature | 0 C (32 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | PDIP | DIP | DIP; "40-DIP (0.600"", 15.24mm)" | DIP; 40-DIP (0.600\", 15.24mm) |