EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 80ns 32-TSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 072806-M27W401-80N6
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 4Kb (512 x 8)
Access Time: 80ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: EPROM
512KX8 OTPROM, 80ns, PTSO32, 8 X 20 MM, LEAD FREE, PLASTIC, TSOP-32 Product overview: M27W401-80N6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27W401-80N6 can be used for catalog matching and distributor lookup.
IC EPROM 4MBIT PARALLEL 32TSOP
EPROM - OTP Memory IC 4Mbit Parallel 80 ns 32-TSOP
IC EPROM 4MBIT PARALLEL 32TSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M27W401-80N6-ND | 072806-M27W401-80N6 | 774-M27W401-80N6 | M27W401-80N6 | M27W401-80N6 | M27W401-80N6 |
| Product Name | Memory | Memory - Unclassified Memory - M27W401-80N6 | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EPROM | EPROM; EPROM | EPROM; Non-Volatile, , EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | "32-TFSOP (0.724"", 18.40mm Width)" | SOP; 32-TSOP | TFSOP | 32-TFSOP (0.724\", 18.40mm Width) |