STMicroelectronics, Inc. Memory M27W401-80F6

Description
EPROM - OTP Memory IC 4Mbit Parallel 80 ns 32-CDIP Frit Seal with Window
Description
EPROM - OTP Memory IC 4Mbit Parallel 80 ns 32-CDIP Frit Seal with Window
Datasheet
Datasheet Summary
Powered by GS/AI

The M27W401-80F6 is a 4 Mbit (512Kb x 8) low voltage UV EPROM and OTP EPROM from Quarktwin Technology Ltd. It operates with a supply voltage range of 2.7V to 3.6V during read operations, with access times of 70 ns at 3.0V to 3.6V and 80 ns at 2.7V to 3.6V. The device is pin compatible with the M27C4001, making it suitable for applications requiring easy integration. This memory chip features low power consumption, with a maximum standby current of 15 µA and an active current of 15 mA at 5 MHz. The programming time is 100 µs per byte, and it utilizes high reliability CMOS technology, offering 2,000V ESD protection and 200 mA latchup protection immunity. The electronic signature includes a manufacturer code of 20h and a device code of 41h. The M27W401-80F6 is available in multiple package types, including FDIP32W, PDIP32, PLCC32, and TSOP32, providing flexibility for various design requirements.

Datasheet Summary
Powered by GS/AI

The M27W401-80F6 is a 4 Mbit (512Kb x 8) low voltage UV EPROM and OTP EPROM from Quarktwin Technology Ltd. It operates with a supply voltage range of 2.7V to 3.6V during read operations, with access times of 70 ns at 3.0V to 3.6V and 80 ns at 2.7V to 3.6V. The device is pin compatible with the M27C4001, making it suitable for applications requiring easy integration. This memory chip features low power consumption, with a maximum standby current of 15 µA and an active current of 15 mA at 5 MHz. The programming time is 100 µs per byte, and it utilizes high reliability CMOS technology, offering 2,000V ESD protection and 200 mA latchup protection immunity. The electronic signature includes a manufacturer code of 20h and a device code of 41h. The M27W401-80F6 is available in multiple package types, including FDIP32W, PDIP32, PLCC32, and TSOP32, providing flexibility for various design requirements.

Suppliers

Company
Product
Description
Supplier Links
Memory - M27W401-80F6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 4Mbit Parallel 80 ns 32-CDIP Frit Seal with Window

EPROM - OTP Memory IC 4Mbit Parallel 80 ns 32-CDIP Frit Seal with Window

Buy Now Datasheet
IC EPROM 4MBIT PARALLEL 32CDIP

IC EPROM 4MBIT PARALLEL 32CDIP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number M27W401-80F6 M27W401-80F6
Product Name Memory Memory
Memory Category EPROM; EPROM EPROM; EPROM
Access Time 80 ns 80 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details