STMicroelectronics, Inc. Memory M27W401-80B6

Description
EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 80ns 32-PDIP
Request a Quote Datasheet
Description
EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 80ns 32-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M27W401-80B6-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 80ns 32-PDIP

EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 80ns 32-PDIP

Buy Now Datasheet
DIP Memory IC and Storage Component - 774-M27W401-80B6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Memory IC and Storage Component
774-M27W401-80B6
DIP Memory IC and Storage Component 774-M27W401-80B6
512KX8 OTPROM, 80ns, PDIP32, 0.600 INCH, LEAD FREE, PLASTIC, DIP-32 Product overview: M27W401-80B6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27W401-80B6 can be used for catalog matching and distributor lookup.

512KX8 OTPROM, 80ns, PDIP32, 0.600 INCH, LEAD FREE, PLASTIC, DIP-32 Product overview: M27W401-80B6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27W401-80B6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EPROM - M27W401-80B6 - 1210174-M27W401-80B6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - M27W401-80B6
1210174-M27W401-80B6
Memory - EPROM - M27W401-80B6 1210174-M27W401-80B6
Manufacturer: STMicroelectronics Win Source Part Number: 1210174-M27W401-80B6 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-DIP (0.600", 15.24mm) Technology: EPROM - OTP Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Access Time: 80ns Part Status: Obsolete(EOL) Family Name: M27W401 Categories: Integrated Circuits (ICs) Memory Format: EPROM Manufacturer Homepage: www.st.com RoHS State: Request Verification Memory Interface: Parallel Manufacturer Package: 32-PDIP Alternative Parts (Cross-Reference): MX26C4000BPI-15G; MX27C4000API-12; MX26C4000BPI-10; Introduction Date: July 01, 1999 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1210174-M27W401-80B6
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-DIP (0.600", 15.24mm)
Technology: EPROM - OTP
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Access Time: 80ns
Part Status: Obsolete(EOL)
Family Name: M27W401
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Memory Interface: Parallel
Manufacturer Package: 32-PDIP
Alternative Parts (Cross-Reference): MX26C4000BPI-15G; MX27C4000API-12; MX26C4000BPI-10;
Introduction Date: July 01, 1999
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - M27W401-80B6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 4Mbit Parallel 80 ns 32-PDIP

EPROM - OTP Memory IC 4Mbit Parallel 80 ns 32-PDIP

Buy Now Datasheet
IC EPROM 4MBIT PARALLEL 32DIP

IC EPROM 4MBIT PARALLEL 32DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M27W401-80B6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27W401-80B6
Integrated Circuits (ICs) - Memory - Memory M27W401-80B6
IC EPROM 4MBIT PARALLEL 32DIP

IC EPROM 4MBIT PARALLEL 32DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M27W401-80B6-ND 774-M27W401-80B6 1210174-M27W401-80B6 M27W401-80B6 M27W401-80B6 M27W401-80B6
Product Name Memory DIP Memory IC and Storage Component Memory - EPROM - M27W401-80B6 Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EPROM EPROM; Non-Volatile, , EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -55 C (-67 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type DIP; "32-DIP (0.600"", 15.24mm)" PDIP DIP DIP; 32-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details