IC EPROM 256K PARALLEL 28CDIP Product overview: M27W256B-80F6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27W256B-80F6 can be used for catalog matching and distributor lookup.
EPROM - UV Memory IC 256Kb (32K x 8) Parallel 80ns 28-CDIP Frit Seal with Window
Manufacturer: STMicroelectronics
Win Source Part Number: 784915-M27W256B-80F6
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-CDIP (0.600", 15.24mm) Window
Technology: EPROM - UV
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 80ns
Part Status: Obsolete(EOL)
Family Name: M27W256
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Memory Interface: Parallel
Manufacturer Package: 28-CDIP Frit Seal with Window
Alternative Parts (Cross-Reference): NMC27C256QE200; 27C256I12 FA; 27C256A20 FA; 27C256I20 FA;
Introduction Date: May 01, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
EPROM - UV Memory IC 256Kbit Parallel 80 ns 28-CDIP Frit Seal with Window
IC EPROM 256KBIT PARALLEL 28CDIP
IC EPROM 256KBIT PARALLEL 28CDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M27W256B-80F6 | M27W256B-80F6-ND | 784915-M27W256B-80F6 | M27W256B-80F6 | M27W256B-80F6 | M27W256B-80F6 |
| Product Name | Memory IC and Storage Component | Memory | Memory - EPROM - M27W256B-80F6 | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EPROM; Non-Volatile, , EPROM | EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM |
| Access Time | 80 ns | 80 ns | 80 ns | 80 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256 kbits | 256 kbits | 256 kbits | 256 kbits |