STMicroelectronics, Inc. Memory - EPROM - M27W101-80N6 M27W101-80N6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 784913-M27W101-80N6 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: EPROM - OTP Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 80ns Part Status: Obsolete(EOL) Family Name: M27W101 Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 32-TSOP Alternative Parts (Cross-Reference): AT27LV010A-15TI; AT27C010-55TC; CY27C010-120ZI; CY27C010-90ZC; Introduction Date: July 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 784913-M27W101-80N6 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: EPROM - OTP Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 80ns Part Status: Obsolete(EOL) Family Name: M27W101 Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 32-TSOP Alternative Parts (Cross-Reference): AT27LV010A-15TI; AT27C010-55TC; CY27C010-120ZI; CY27C010-90ZC; Introduction Date: July 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - M27W101-80N6 - 784913-M27W101-80N6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - M27W101-80N6
784913-M27W101-80N6
Memory - EPROM - M27W101-80N6 784913-M27W101-80N6
Manufacturer: STMicroelectronics Win Source Part Number: 784913-M27W101-80N6 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: EPROM - OTP Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 80ns Part Status: Obsolete(EOL) Family Name: M27W101 Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 32-TSOP Alternative Parts (Cross-Reference): AT27LV010A-15TI; AT27C010-55TC; CY27C010-120ZI; CY27C010-90ZC; Introduction Date: July 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 784913-M27W101-80N6
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: EPROM - OTP
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 80ns
Part Status: Obsolete(EOL)
Family Name: M27W101
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Memory Interface: Parallel
Manufacturer Package: 32-TSOP
Alternative Parts (Cross-Reference): AT27LV010A-15TI; AT27C010-55TC; CY27C010-120ZI; CY27C010-90ZC;
Introduction Date: July 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-M27W101-80N6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M27W101-80N6
Memory IC and Storage Component 774-M27W101-80N6
128KX8 OTPROM, 80ns, PDSO32, 8 X 20 MM, PLASTIC, TSOP-32 Product overview: M27W101-80N6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27W101-80N6 can be used for catalog matching and distributor lookup.

128KX8 OTPROM, 80ns, PDSO32, 8 X 20 MM, PLASTIC, TSOP-32 Product overview: M27W101-80N6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27W101-80N6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M27W101-80N6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 1Mbit Parallel 80 ns 32-TSOP

EPROM - OTP Memory IC 1Mbit Parallel 80 ns 32-TSOP

Buy Now Datasheet
IC EPROM 1MBIT PARALLEL 32TSOP

IC EPROM 1MBIT PARALLEL 32TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 784913-M27W101-80N6 774-M27W101-80N6 M27W101-80N6 M27W101-80N6
Product Name Memory - EPROM - M27W101-80N6 Memory IC and Storage Component Memory Memory
Memory Category EPROM; Non-Volatile EPROM; Non-Volatile, , EPROM EPROM; EPROM EPROM; EPROM
Access Time 80 ns 80 ns 80 ns 80 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - AM27C256-200DI - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP28
View Details
3 suppliers
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details