STMicroelectronics Memory - Unclassified Memory - M27W101-80K6TR M27W101-80K6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 072804-M27W101-80K6T R Packaging: Reel - TR Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 1Mb (128K x 8) Access Time: 80ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: EPROM
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 072804-M27W101-80K6T R Packaging: Reel - TR Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 1Mb (128K x 8) Access Time: 80ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: EPROM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - M27W101-80K6TR - 072804-M27W101-80K6TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - M27W101-80K6TR
072804-M27W101-80K6TR
Memory - Unclassified Memory - M27W101-80K6TR 072804-M27W101-80K6TR
Manufacturer: STMicroelectronics Win Source Part Number: 072804-M27W101-80K6T R Packaging: Reel - TR Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 1Mb (128K x 8) Access Time: 80ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: EPROM

Manufacturer: STMicroelectronics
Win Source Part Number: 072804-M27W101-80K6TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 1Mb (128K x 8)
Access Time: 80ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-PLCC (11.35x13.89)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: EPROM

Buy Now Datasheet
Memory IC and Storage Component - 774-M27W101-80K6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M27W101-80K6TR
Memory IC and Storage Component 774-M27W101-80K6TR
128KX8 OTPROM, 80ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27W101-80K6TR from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27W101-80K6TR can be used for catalog matching and distributor lookup.

128KX8 OTPROM, 80ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27W101-80K6TR from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27W101-80K6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M27W101-80K6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 1Mbit Parallel 80 ns 32-PLCC (11.35x13.89)

EPROM - OTP Memory IC 1Mbit Parallel 80 ns 32-PLCC (11.35x13.89)

Buy Now Datasheet
IC EPROM 1MBIT PARALLEL 32PLCC

IC EPROM 1MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
EPROM OTP 1M-Bit 128K x 8 80ns 32-Pin PLCC T/R - 761-M27W101-80K6TR - Utmel Electronic Limited
Hong Kong, China
EPROM OTP 1M-Bit 128K x 8 80ns 32-Pin PLCC T/R
761-M27W101-80K6TR
EPROM OTP 1M-Bit 128K x 8 80ns 32-Pin PLCC T/R 761-M27W101-80K6TR
EPROM OTP 1M-Bit 128K x 8 80ns 32-Pin PLCC T/R

EPROM OTP 1M-Bit 128K x 8 80ns 32-Pin PLCC T/R

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27W101-80K6TR
Integrated Circuits (ICs) - Memory - Memory M27W101-80K6TR
IC EPROM 1MBIT PARALLEL 32PLCC

IC EPROM 1MBIT PARALLEL 32PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 072804-M27W101-80K6TR 774-M27W101-80K6TR M27W101-80K6TR M27W101-80K6TR 761-M27W101-80K6TR M27W101-80K6TR
Product Name Memory - Unclassified Memory - M27W101-80K6TR Memory IC and Storage Component Memory Memory EPROM OTP 1M-Bit 128K x 8 80ns 32-Pin PLCC T/R Integrated Circuits (ICs) - Memory - Memory
Memory Category EPROM; EPROM EPROM; Non-Volatile, , EPROM EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; Non-Volatile
Access Time 80 ns 80 ns 80 ns 80 ns 80 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PLCC; 32-PLCC (11.35x13.89) PLCC; PLCC 32-LCC (J-Lead) 32-LCC (J-Lead)
Supply Voltage 2.7 V ~ 3.6 V 2.7V 3.6V; 2.7V ~ 3.6V 3V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - EPROM - NM27C010N200 - 887468-NM27C010N200 - Win Source Electronics
Specs
Memory Category EPROM
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 32-DIP
View Details
2 suppliers
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details