1Mb OTP ROM IC, 128Kx8, 80ns, Parallel, PLCC32, SMD Product overview: M27W101-80K6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SMD, 1Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27W101-80K6 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 130593-M27W101-80K6
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 1Mb (128K x 8)
Access Time: 80ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-PLCC (11.35x13.89)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: EPROM
EPROM - OTP Memory IC 1Mbit Parallel 80 ns 32-PLCC (11.35x13.89)
IC EPROM 1MBIT PARALLEL 32PLCC
IC EPROM 1MBIT PARALLEL 32PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M27W101-80K6 | 130593-M27W101-80K6 | M27W101-80K6 | M27W101-80K6 | M27W101-80K6 |
| Product Name | SMD 1Mb Memory IC and Storage Component | Memory - Unclassified Memory - M27W101-80K6 | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EPROM; Non-Volatile, , EPROM, OTP | EPROM; EPROM | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM |
| Access Time | 80 ns | 80 ns | 80 ns | 80 ns | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |