STMicroelectronics Memory - Unclassified Memory - M27V800-100F1 M27V800-100F1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 784912-M27V800-100F1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 42-DIP Technology: EPROM - OTP Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 100ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 42-FDIP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 784912-M27V800-100F1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 42-DIP Technology: EPROM - OTP Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 100ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 42-FDIP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - M27V800-100F1 - 784912-M27V800-100F1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - M27V800-100F1
784912-M27V800-100F1
Memory - Unclassified Memory - M27V800-100F1 784912-M27V800-100F1
Manufacturer: STMicroelectronics Win Source Part Number: 784912-M27V800-100F1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 42-DIP Technology: EPROM - OTP Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 100ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 42-FDIP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 784912-M27V800-100F1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 42-DIP
Technology: EPROM - OTP
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8, 512K x 16)
Access Time: 100ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Memory Interface: Parallel
Manufacturer Package: 42-FDIP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DIP Memory IC and Storage Component - 774-M27V800-100F1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Memory IC and Storage Component
774-M27V800-100F1
DIP Memory IC and Storage Component 774-M27V800-100F1
512KX16 UVPROM, 100ns, CDIP42, FRIT SEALED, WINDOWED, CERAMIC, DIP-42 Product overview: M27V800-100F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27V800-100F1 can be used for catalog matching and distributor lookup.

512KX16 UVPROM, 100ns, CDIP42, FRIT SEALED, WINDOWED, CERAMIC, DIP-42 Product overview: M27V800-100F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27V800-100F1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27V800-100F1
Integrated Circuits (ICs) - Memory - Memory M27V800-100F1
IC EPROM 8MBIT PARALLEL 42CDIP

IC EPROM 8MBIT PARALLEL 42CDIP

Supplier's Site
Memory - M27V800-100F1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 8Mbit Parallel 100 ns 42-CDIP Frit Seal with Window

EPROM - OTP Memory IC 8Mbit Parallel 100 ns 42-CDIP Frit Seal with Window

Buy Now Datasheet
IC EPROM 8MBIT PARALLEL 42CDIP

IC EPROM 8MBIT PARALLEL 42CDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 784912-M27V800-100F1 774-M27V800-100F1 M27V800-100F1 M27V800-100F1 M27V800-100F1
Product Name Memory - Unclassified Memory - M27V800-100F1 DIP Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EPROM; Non-Volatile EPROM; Non-Volatile, , EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM
Access Time 100 ns 100 ns 100 ns 100 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962R1821502VXF - 5962R1821502VXF - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 144000 kbits
Number of Words 4 k
View Details
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details