Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030013-M27V401-120K
Packaging: Bulk
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Access Time: 120 ns
Density: 4 Mb
Categories: OEM Parts(M-N)
Case / Package: PLCC
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1030013-M27V401-120K1 |
| Product Name | OEM Parts - OEM Parts (M - N) - M27V401-120K1 |