The M27V322-100S1 is a 32 Mbit (2Mb vó16) low-voltage UV EPROM and OTP EPROM from Quarktwin Technology Ltd. It operates at a supply voltage of 3.3V ± 10% during read operations, with a read access time of 100 ns at voltages between 3.0V and 3.6V. The device is pin compatible with the M27C322, making it suitable for applications requiring a drop-in replacement. This memory chip features low power consumption, with an active current of 30 mA at 5 MHz and a standby current of 60 µA. It requires a programming voltage of 12V ± 0.25V and has a programming time of 50 µs per word. The M27V322-100S1 is designed for applications that may benefit from its word-wide configurability and is compliant with ECOPACK® standards.
Manufacturer: STMicroelectronics
Win Source Part Number: 207004-M27V322-100S1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - OTP
Memory Size: 32Mb (2M x 16)
Access Time: 100ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 42-SDIP
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: EPROM
Alternative Parts (Cross-Reference): M27V322-100B1; M27V322-150B1; M27V322-120B1;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
2MX16 OTPROM, 100ns, PDIP42, 0.600 INCH, ROHS COMPLIANT, PLASTIC, SDIP-42 Product overview: M27V322-100S1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27V322-100S1 can be used for catalog matching and distributor lookup.
EPROM - OTP Memory IC 32Mbit Parallel 100 ns 42-SDIP
IC EPROM 32MBIT PARALLEL 42SDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 207004-M27V322-100S1 | 774-M27V322-100S1 | M27V322-100S1 | M27V322-100S1 |
| Product Name | Memory - Unclassified Memory - M27V322-100S1 | Memory IC and Storage Component | Memory | Memory |
| Memory Category | EPROM; EPROM | EPROM; Non-Volatile, , EPROM | EPROM; EPROM | EPROM; EPROM |
| Access Time | 100 ns | 100 ns | 100 ns | 100 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | -55 C (-67 F) | 0 to 70 C (32 to 158 F) |