Manufacturer: STMicroelectronics
Win Source Part Number: 1210168-M27V322-100B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 42-DIP (0.600", 15.24mm)
Technology: EPROM - OTP
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 32Mb (2M x 16)
Access Time: 100ns
Part Status: Obsolete(EOL)
Family Name: M27V322
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Memory Interface: Parallel
Manufacturer Package: 42-PDIP
Alternative Parts (Cross-Reference): M27V322-100S1; M27V322-150B1; M27V322-120B1;
Introduction Date: July 01, 1999
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
2MX16 OTPROM, 100ns, PDIP42, 0.600 INCH, ROHS COMPLIANT, PLASTIC, DIP-42 Product overview: M27V322-100B1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27V322-100B1 can be used for catalog matching and distributor lookup.
EPROM - OTP Memory IC 32Mb (2M x 16) Parallel 100ns 42-PDIP
IC EPROM 32MBIT PARALLEL 42DIP
EPROM - OTP Memory IC 32Mbit Parallel 100 ns 42-PDIP
IC EPROM 32MBIT PARALLEL 42DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1210168-M27V322-100B1 | 774-M27V322-100B1 | M27V322-100B1-ND | M27V322-100B1 | M27V322-100B1 | M27V322-100B1 |
| Product Name | Memory - EPROM - M27V322-100B1 | DIP Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EPROM; Non-Volatile | EPROM; Non-Volatile, , EPROM | EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM |
| Access Time | 100 ns | 100 ns | 100 ns | 100 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP | PDIP | DIP; "42-DIP (0.600"", 15.24mm)" | DIP; 42-DIP (0.600\", 15.24mm) |