STMicroelectronics Memory - EPROM - M27V160-100XF1 M27V160-100XF1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1210167-M27V160-100X F1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 42-CDIP (0.600", 15.24mm) Window Technology: EPROM - UV Operating Supply Voltage: 3.14 V ~ 3.47 V Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 100ns Part Status: Obsolete(EOL) Family Name: M27V160 Categories: Integrated Circuits (ICs) Memory Format: EPROM Manufacturer Homepage: www.st.com Memory Interface: Parallel Manufacturer Package: 42-CDIP Frit Seal with Window Alternative Parts (Cross-Reference): M27V160-120XF1; M27V160-120XF1TR; M27V160-100XF1TR; Introduction Date: March 01, 2000 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1210167-M27V160-100X F1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 42-CDIP (0.600", 15.24mm) Window Technology: EPROM - UV Operating Supply Voltage: 3.14 V ~ 3.47 V Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 100ns Part Status: Obsolete(EOL) Family Name: M27V160 Categories: Integrated Circuits (ICs) Memory Format: EPROM Manufacturer Homepage: www.st.com Memory Interface: Parallel Manufacturer Package: 42-CDIP Frit Seal with Window Alternative Parts (Cross-Reference): M27V160-120XF1; M27V160-120XF1TR; M27V160-100XF1TR; Introduction Date: March 01, 2000 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - M27V160-100XF1 - 1210167-M27V160-100XF1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - M27V160-100XF1
1210167-M27V160-100XF1
Memory - EPROM - M27V160-100XF1 1210167-M27V160-100XF1
Manufacturer: STMicroelectronics Win Source Part Number: 1210167-M27V160-100X F1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 42-CDIP (0.600", 15.24mm) Window Technology: EPROM - UV Operating Supply Voltage: 3.14 V ~ 3.47 V Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 100ns Part Status: Obsolete(EOL) Family Name: M27V160 Categories: Integrated Circuits (ICs) Memory Format: EPROM Manufacturer Homepage: www.st.com Memory Interface: Parallel Manufacturer Package: 42-CDIP Frit Seal with Window Alternative Parts (Cross-Reference): M27V160-120XF1; M27V160-120XF1TR; M27V160-100XF1TR; Introduction Date: March 01, 2000 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1210167-M27V160-100XF1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 42-CDIP (0.600", 15.24mm) Window
Technology: EPROM - UV
Operating Supply Voltage: 3.14 V ~ 3.47 V
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8, 1M x 16)
Access Time: 100ns
Part Status: Obsolete(EOL)
Family Name: M27V160
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Manufacturer Homepage: www.st.com
Memory Interface: Parallel
Manufacturer Package: 42-CDIP Frit Seal with Window
Alternative Parts (Cross-Reference): M27V160-120XF1; M27V160-120XF1TR; M27V160-100XF1TR;
Introduction Date: March 01, 2000
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-M27V160-100XF1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M27V160-100XF1
Memory IC and Storage Component 774-M27V160-100XF1
1MX16 UVPROM, 100ns, CDIP42, ROHS COMPLIANT, CERAMIC, FDIP-42 Product overview: M27V160-100XF1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27V160-100XF1 can be used for catalog matching and distributor lookup.

1MX16 UVPROM, 100ns, CDIP42, ROHS COMPLIANT, CERAMIC, FDIP-42 Product overview: M27V160-100XF1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27V160-100XF1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M27V160-100XF1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - UV Memory IC 16Mbit Parallel 100 ns 42-CDIP Frit Seal with Window

EPROM - UV Memory IC 16Mbit Parallel 100 ns 42-CDIP Frit Seal with Window

Buy Now Datasheet
IC EPROM 16MBIT PARALLEL 42CDIP

IC EPROM 16MBIT PARALLEL 42CDIP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27V160-100XF1
Integrated Circuits (ICs) - Memory - Memory M27V160-100XF1
IC EPROM 16MBIT PARALLEL 42CDIP

IC EPROM 16MBIT PARALLEL 42CDIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1210167-M27V160-100XF1 774-M27V160-100XF1 M27V160-100XF1 M27V160-100XF1 M27V160-100XF1
Product Name Memory - EPROM - M27V160-100XF1 Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EPROM; Non-Volatile EPROM; Non-Volatile, , EPROM EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile
Access Time 100 ns 100 ns 100 ns 100 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type DIP CDIP DIP; 42-CDIP (0.600\", 15.24mm) Window
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY7C265-18JC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 18 ns
Density 64 kbits
View Details
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8409AD - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers