STMicroelectronics, Inc. Memory - Unclassified Memory - M27V160-100XB1 M27V160-100XB1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 207003-M27V160-100XB 1 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - OTP Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 42-PDIP Supply Voltage - Operating: 3.14 V to 3.47 V Memory Format: EPROM
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 207003-M27V160-100XB 1 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - OTP Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 42-PDIP Supply Voltage - Operating: 3.14 V to 3.47 V Memory Format: EPROM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - M27V160-100XB1 - 207003-M27V160-100XB1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - M27V160-100XB1
207003-M27V160-100XB1
Memory - Unclassified Memory - M27V160-100XB1 207003-M27V160-100XB1
Manufacturer: STMicroelectronics Win Source Part Number: 207003-M27V160-100XB 1 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - OTP Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 42-PDIP Supply Voltage - Operating: 3.14 V to 3.47 V Memory Format: EPROM

Manufacturer: STMicroelectronics
Win Source Part Number: 207003-M27V160-100XB1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - OTP
Memory Size: 16Mb (2M x 8, 1M x 16)
Access Time: 100ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 42-PDIP
Supply Voltage - Operating: 3.14 V to 3.47 V
Memory Format: EPROM

Buy Now Datasheet
Memory IC and Storage Component - 774-M27V160-100XB1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M27V160-100XB1
Memory IC and Storage Component 774-M27V160-100XB1
IC EPROM 16M PARALLEL 42DIP Product overview: M27V160-100XB1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27V160-100XB1 can be used for catalog matching and distributor lookup.

IC EPROM 16M PARALLEL 42DIP Product overview: M27V160-100XB1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27V160-100XB1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M27V160-100XB1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 16Mbit Parallel 100 ns 42-PDIP

EPROM - OTP Memory IC 16Mbit Parallel 100 ns 42-PDIP

Buy Now Datasheet
IC EPROM 16MBIT PARALLEL 42DIP

IC EPROM 16MBIT PARALLEL 42DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 207003-M27V160-100XB1 774-M27V160-100XB1 M27V160-100XB1 M27V160-100XB1
Product Name Memory - Unclassified Memory - M27V160-100XB1 Memory IC and Storage Component Memory Memory
Memory Category EPROM; EPROM EPROM; Non-Volatile, , EPROM EPROM; EPROM EPROM; EPROM
Access Time 100 ns 100 ns 100 ns 100 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type DIP; 42-PDIP PDIP DIP; 42-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Memory - 5962F1123501QXA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - FM27C010V90 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 90 ns
Density 1000 kbits
View Details