Manufacturer: STMicroelectronics
Win Source Part Number: 1210163-M27C801-80F1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 32-CDIP (0.600", 15.24mm) Window
Technology: EPROM - UV
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Access Time: 80ns
Part Status: Obsolete(EOL)
Family Name: M27C801
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Manufacturer Homepage: www.st.com
Memory Interface: Parallel
Manufacturer Package: 32-CDIP Frit Seal with Window
Alternative Parts (Cross-Reference): AT27C080-12DI; AT27C080-12DU; AT27C080-15DU;
Introduction Date: September 01, 1998
ECCN: EAR99
Country of Origin: China ,India ,Malaysia ,Morocco ,Philippines ,Republic of Korea ,Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
1MX8 UVPROM, 80ns, CDIP32, CERAMIC, WINDOWED, FRIT SEALED, DIP-32 Product overview: M27C801-80F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C801-80F1 can be used for catalog matching and distributor lookup.
EPROM - UV Memory IC 8Mb (1M x 8) Parallel 80ns 32-CDIP Frit Seal with Window
IC EPROM 8MBIT PARALLEL 32CDIP
IC EPROM 8MBIT PARALLEL 32CDIP
EPROM - UV Memory IC 8Mbit Parallel 80 ns 32-CDIP Frit Seal with Window
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1210163-M27C801-80F1 | 774-M27C801-80F1 | M27C801-80F1-ND | M27C801-80F1 | M27C801-80F1 | M27C801-80F1 |
| Product Name | Memory - EPROM - M27C801-80F1 | DIP Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EPROM; Non-Volatile | EPROM; Non-Volatile, , EPROM | EPROM | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM |
| Access Time | 80 ns | 80 ns | 80 ns | 80 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | -55 C (-67 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP | "32-CDIP (0.600"", 15.24mm) Window" | DIP; 32-CDIP (0.600\", 15.24mm) Window |