1MX8 OTPROM, 55ns, PQCC32, ROHS COMPLIANT, PLASTIC, LCC-32 Product overview: M27C801-55K1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C801-55K1 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1210162-M27C801-55K1
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 32-LCC (J-Lead)
Mounting: SMD
Technology: EPROM - OTP
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Access Time: 55ns
Part Status: Obsolete(EOL)
Family Name: M27C801
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Manufacturer Homepage: www.st.com
Memory Interface: Parallel
Manufacturer Package: 32-PLCC (11.35x13.89)
Alternative Parts (Cross-Reference): MX27C8000AQI-10; AT27C080-12JI; AT27C080-10JI;
Introduction Date: September 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
EPROM - OTP Memory IC 8Mbit Parallel 55 ns 32-PLCC (11.35x13.89)
IC EPROM 8MBIT PARALLEL 32PLCC
IC EPROM 8MBIT PARALLEL 32PLCC
IC EPROM 8MBIT PARALLEL 32PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M27C801-55K1 | 1210162-M27C801-55K1 | M27C801-55K1 | M27C801-55K1 | M27C801-55K1 | M27C801-55K1 |
| Product Name | Memory IC and Storage Component | Memory - EPROM - M27C801-55K1 | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EPROM; Non-Volatile, , EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM - OTP |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | 55 ns | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | PLCC; PLCC | 32-LCC (J-Lead) | 32-LCC (J-Lead) |