EPROM - UV Memory IC 8Mb (1M x 8) Parallel 120ns 32-CDIP Frit Seal with Window
Manufacturer: STMicroelectronics
Win Source Part Number: 784910-M27C801-120F1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 32-CDIP (0.600", 15.24mm) Window
Technology: EPROM - UV
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Access Time: 120ns
Part Status: Obsolete(EOL)
Family Name: M27C801
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Memory Interface: Parallel
Manufacturer Package: 32-CDIP Frit Seal with Window
Alternative Parts (Cross-Reference): AT27C080-10DC; AT27C080-10DX; AT27C080-15DX; AT27C080-15DC;
Introduction Date: September 01, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
1MX8 UVPROM, 120ns, CDIP32, LEAD FREE, CERAMIC, WINDOWED, FRIT SEALED, DIP-32 Product overview: M27C801-120F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C801-120F1 can be used for catalog matching and distributor lookup.
IC EPROM 8MBIT PARALLEL 32CDIP
IC EPROM 8MBIT PARALLEL 32CDIP
EPROM - UV Memory IC 8Mbit Parallel 120 ns 32-CDIP Frit Seal with Window
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M27C801-120F1-ND | 784910-M27C801-120F1 | 774-M27C801-120F1 | M27C801-120F1 | M27C801-120F1 | M27C801-120F1 | M27C801-120F1 |
| Product Name | Memory | Memory - EPROM - M27C801-120F1 | DIP Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EPROM | EPROM; Non-Volatile | EPROM; Non-Volatile, , EPROM | EPROM; EPROM - UV | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | -55 C (-67 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
| Package Type | "32-CDIP (0.600"", 15.24mm) Window" | DIP | DIP; 32-CDIP (0.600", 15.24mm) Window | DIP; 32-CDIP (0.600\", 15.24mm) Window |