EPROM - OTP Memory IC 8Mb (1M x 8) Parallel 120ns 32-PDIP
EPROM - OTP Memory IC 8Mbit Parallel 120 ns 32-PDIP
IC EPROM 8MBIT PARALLEL 32DIP
IC EPROM 8MBIT PARALLEL 32DIP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 497-1690-5-ND | M27C801-120B1 | M27C801-120B1 | M27C801-120B1 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EPROM | EPROM; EPROM | EPROM; EPROM | EPROM; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |
| Package Type | DIP; "32-DIP (0.600"", 15.24mm)" | DIP; 32-DIP (0.600\", 15.24mm) |