STMicroelectronics Memory - Unclassified Memory - M27C801-100K1 M27C801-100K1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 207002-M27C801-100K1 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 8Mb (1M x 8) Access Time: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 207002-M27C801-100K1 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 8Mb (1M x 8) Access Time: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - M27C801-100K1 - 207002-M27C801-100K1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - M27C801-100K1
207002-M27C801-100K1
Memory - Unclassified Memory - M27C801-100K1 207002-M27C801-100K1
Manufacturer: STMicroelectronics Win Source Part Number: 207002-M27C801-100K1 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 8Mb (1M x 8) Access Time: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM

Manufacturer: STMicroelectronics
Win Source Part Number: 207002-M27C801-100K1
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 8Mb (1M x 8)
Access Time: 100ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-PLCC (11.35x13.89)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM

Buy Now Datasheet
Memory IC and Storage Component - 774-M27C801-100K1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M27C801-100K1
Memory IC and Storage Component 774-M27C801-100K1
1MX8 OTPROM, 100ns, PQCC32, ROHS COMPLIANT, PLASTIC, LCC-32 Product overview: M27C801-100K1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C801-100K1 can be used for catalog matching and distributor lookup.

1MX8 OTPROM, 100ns, PQCC32, ROHS COMPLIANT, PLASTIC, LCC-32 Product overview: M27C801-100K1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C801-100K1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EPROM 8MBIT PARALLEL 32PLCC

IC EPROM 8MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - M27C801-100K1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 8Mbit Parallel 100 ns 32-PLCC (11.35x13.89)

EPROM - OTP Memory IC 8Mbit Parallel 100 ns 32-PLCC (11.35x13.89)

Buy Now Datasheet
IC EPROM 8MBIT PARALLEL 32PLCC

IC EPROM 8MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C801-100K1
Integrated Circuits (ICs) - Memory - Memory M27C801-100K1
IC EPROM 8MBIT PARALLEL 32PLCC

IC EPROM 8MBIT PARALLEL 32PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 207002-M27C801-100K1 774-M27C801-100K1 M27C801-100K1 M27C801-100K1 M27C801-100K1 M27C801-100K1
Product Name Memory - Unclassified Memory - M27C801-100K1 Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EPROM; EPROM EPROM; Non-Volatile, , EPROM EPROM; EPROM - OTP EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile
Access Time 100 ns 100 ns 100 ns 100 ns 100 ns
Operating Temperature 0 to 70 C (32 to 158 F) -40 C (-40 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type PLCC; 32-PLCC (11.35x13.89) PLCC; PLCC 32-LCC (J-Lead) 32-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - 9030DC - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 2385264 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers