STMicroelectronics, Inc. Memory M27C64A-20F6

Description
EPROM - UV Memory IC 64Kb (8K x 8) Parallel 200ns 28-CDIP Frit Seal with Window
Request a Quote Datasheet
Description
EPROM - UV Memory IC 64Kb (8K x 8) Parallel 200ns 28-CDIP Frit Seal with Window
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M27C64A-20F6-ND - DigiKey
Thief River Falls, MN, United States
EPROM - UV Memory IC 64Kb (8K x 8) Parallel 200ns 28-CDIP Frit Seal with Window

EPROM - UV Memory IC 64Kb (8K x 8) Parallel 200ns 28-CDIP Frit Seal with Window

Buy Now Datasheet
Memory - EPROM - M27C64A-20F6 - 1210159-M27C64A-20F6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - M27C64A-20F6
1210159-M27C64A-20F6
Memory - EPROM - M27C64A-20F6 1210159-M27C64A-20F6
Manufacturer: STMicroelectronics Win Source Part Number: 1210159-M27C64A-20F6 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-CDIP (0.600", 15.24mm) Window Technology: EPROM - UV Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 200ns Part Status: Obsolete(EOL) Family Name: M27C64A Categories: Integrated Circuits (ICs) Memory Format: EPROM Manufacturer Homepage: www.st.com Memory Interface: Parallel Manufacturer Package: 28-CDIP Frit Seal with Window Alternative Parts (Cross-Reference): AM27C64-120DEB; AM27C64-90DC; AM27C64-70DEB; Introduction Date: March 01, 1995 ECCN: EAR99 Country of Origin: China ,India ,Malaysia ,Morocco ,Philippines ,Republic of Korea ,Singapore Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1210159-M27C64A-20F6
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-CDIP (0.600", 15.24mm) Window
Technology: EPROM - UV
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 200ns
Part Status: Obsolete(EOL)
Family Name: M27C64A
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Manufacturer Homepage: www.st.com
Memory Interface: Parallel
Manufacturer Package: 28-CDIP Frit Seal with Window
Alternative Parts (Cross-Reference): AM27C64-120DEB; AM27C64-90DC; AM27C64-70DEB;
Introduction Date: March 01, 1995
ECCN: EAR99
Country of Origin: China ,India ,Malaysia ,Morocco ,Philippines ,Republic of Korea ,Singapore
Estimated EOL Date: Obsolete
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DIP Memory IC and Storage Component - 774-M27C64A-20F6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Memory IC and Storage Component
774-M27C64A-20F6
DIP Memory IC and Storage Component 774-M27C64A-20F6
8KX8 UVPROM, 200ns, CDIP28, LEAD FREE, CERAMIC, WINDOWED, FRIT SEALED, DIP-28 Product overview: M27C64A-20F6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C64A-20F6 can be used for catalog matching and distributor lookup.

8KX8 UVPROM, 200ns, CDIP28, LEAD FREE, CERAMIC, WINDOWED, FRIT SEALED, DIP-28 Product overview: M27C64A-20F6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C64A-20F6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M27C64A-20F6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - UV Memory IC 64Kbit Parallel 200 ns 28-CDIP Frit Seal with Window

EPROM - UV Memory IC 64Kbit Parallel 200 ns 28-CDIP Frit Seal with Window

Buy Now Datasheet
IC EPROM 64KBIT PARALLEL 28CDIP

IC EPROM 64KBIT PARALLEL 28CDIP

Supplier's Site Datasheet
IC EPROM 64KBIT PARALLEL 28CDIP

IC EPROM 64KBIT PARALLEL 28CDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M27C64A-20F6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C64A-20F6
Integrated Circuits (ICs) - Memory - Memory M27C64A-20F6
IC EPROM 64KBIT PARALLEL 28CDIP

IC EPROM 64KBIT PARALLEL 28CDIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M27C64A-20F6-ND 1210159-M27C64A-20F6 774-M27C64A-20F6 M27C64A-20F6 M27C64A-20F6 M27C64A-20F6 M27C64A-20F6
Product Name Memory Memory - EPROM - M27C64A-20F6 DIP Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EPROM EPROM; Non-Volatile EPROM; Non-Volatile, , EPROM EPROM; EPROM EPROM; EPROM - UV EPROM; EPROM EPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -55 C (-67 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type "28-CDIP (0.600"", 15.24mm) Window" DIP DIP; 28-CDIP (0.600\", 15.24mm) Window DIP; 28-CDIP (0.600", 15.24mm) Window
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V -4.5V; 4.5V 4.5V ~ 5.5V 4.5V ~ 5.5V Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

 - MR27C64-25/B - Rochester Electronics
Specs
Memory Category EPROM
Package Type CLCC32
View Details
6 suppliers
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details