Manufacturer: STMicroelectronics
Win Source Part Number: 206999-M27C64A-15F1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - UV
Memory Size: 64Kb (8K x 8)
Access Time: 150ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-CDIP Frit Seal with Window
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
EPROM - UV Memory IC 64Kb (8K x 8) Parallel 150ns 28-CDIP Frit Seal with Window
64Kb EPROM 8Kx8 150ns Parallel CDIP28 Through Hole Product overview: M27C64A-15F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 64Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Through-Hole, 64Kb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C64A-15F1 can be used for catalog matching and distributor lookup.
IC EPROM 64KBIT PARALLEL 28CDIP
EPROM - UV Memory IC 64Kbit Parallel 150 ns 28-CDIP Frit Seal with Window
IC EPROM 64KBIT PARALLEL 28CDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 206999-M27C64A-15F1 | 497-1685-5-ND | 774-M27C64A-15F1 | M27C64A-15F1 | M27C64A-15F1 | M27C64A-15F1 | M27C64A-15F1 |
| Product Name | Memory - EPROM - M27C64A-15F1 | Memory | Through-Hole 64Kb Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | EPROM; EPROM | EPROM | EPROM; Non-Volatile, , EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM - UV | EPROM; EPROM |
| Access Time | 150 ns | 150 ns | 150 ns | 150 ns | 150 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP; 28-CDIP Frit Seal with Window | "28-CDIP (0.600"", 15.24mm) Window" | F | DIP; 28-CDIP (0.600\", 15.24mm) Window | DIP; 28-CDIP (0.600", 15.24mm) Window |