Manufacturer: STMicroelectronics
Win Source Part Number: 134388-M27C64A-10F1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - UV
Memory Size: 64Kb (8K x 8)
Access Time: 100ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-CDIP Frit Seal with Window
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
EPROM - UV Memory IC 64Kb (8K x 8) Parallel 100ns 28-CDIP Frit Seal with Window
64Kb EPROM 8Kx8 100ns DIP-28 Parallel Memory IC Product overview: M27C64A-10F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C64A-10F1 can be used for catalog matching and distributor lookup.
IC EPROM 64KBIT PARALLEL 28CDIP
EPROM - UV Memory IC 64Kbit Parallel 100 ns 28-CDIP Frit Seal with Window
EPROM, 64KBIT, 100NS, DIP-28; Memory Size:64Kbit; EPROM Memory Configuration:8K x 8bit; No. of Pins:28Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Access Time:100ns RoHS Compliant: Yes
IC EPROM 64KBIT PARALLEL 28CDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 134388-M27C64A-10F1 | 497-1684-5-ND | 774-M27C64A-10F1 | M27C64A-10F1 | M27C64A-10F1 | 93K7339 | M27C64A-10F1 |
| Product Name | Memory - EPROM - M27C64A-10F1 | Memory | 64Kb DIP Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Eprom, 64Kbit, 100Ns, Dip-28; Memory Size Stmicroelectronics | Memory |
| Memory Category | EPROM; EPROM | EPROM | EPROM; Non-Volatile, , EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM | |
| Access Time | 100 ns | 100 ns | 100 ns | 100 ns | 100 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | ||
| Package Type | DIP; 28-CDIP Frit Seal with Window | "28-CDIP (0.600"", 15.24mm) Window" | DIP | DIP; 28-CDIP (0.600\", 15.24mm) Window | DIP | ||
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | -4.5V; 4.5V | Through Hole | 4.5V ~ 5.5V |