STMicroelectronics, Inc. Memory M27C512-90F6

Description
EPROM - UV Memory IC 512Kb (64K x 8) Parallel 90ns 28-CDIP Frit Seal with Window
Request a Quote
Description
EPROM - UV Memory IC 512Kb (64K x 8) Parallel 90ns 28-CDIP Frit Seal with Window
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M27C512 is a 512 Kbit EPROM organized as 64K x 8 bits, suitable for applications requiring fast programming and pattern experimentation. It operates with a supply voltage of 5V ± 10% and features an access time of 90 ns. The device has low power consumption, with an active current of 30 mA and a standby current of 100 µA. It supports a programming voltage of 12.75 V ± 0.25 V and a programming time of approximately 6 seconds. The M27C512 is available in multiple package types, including PDIP28, FDIP28W, and PLCC32, with the FDIP28W variant allowing for UV erasure. Additionally, the product is compliant with environmental standards, offered in ECOPACK lead-free packaging.

Datasheet Summary
Powered by GS/AI

The M27C512 is a 512 Kbit EPROM organized as 64K x 8 bits, suitable for applications requiring fast programming and pattern experimentation. It operates with a supply voltage of 5V ± 10% and features an access time of 90 ns. The device has low power consumption, with an active current of 30 mA and a standby current of 100 µA. It supports a programming voltage of 12.75 V ± 0.25 V and a programming time of approximately 6 seconds. The M27C512 is available in multiple package types, including PDIP28, FDIP28W, and PLCC32, with the FDIP28W variant allowing for UV erasure. Additionally, the product is compliant with environmental standards, offered in ECOPACK lead-free packaging.

Suppliers

Company
Product
Description
Supplier Links
Memory - M27C512-90F6-ND - DigiKey
Thief River Falls, MN, United States
EPROM - UV Memory IC 512Kb (64K x 8) Parallel 90ns 28-CDIP Frit Seal with Window

EPROM - UV Memory IC 512Kb (64K x 8) Parallel 90ns 28-CDIP Frit Seal with Window

Buy Now Datasheet
Memory - EPROM - M27C512-90F6 - 086582-M27C512-90F6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - M27C512-90F6
086582-M27C512-90F6
Memory - EPROM - M27C512-90F6 086582-M27C512-90F6
Manufacturer: STMicroelectronics Win Source Part Number: 086582-M27C512-90F6 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - UV Memory Size: 512Kb (64K x 8) Access Time: 90ns Family Name: M27C512 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-CDIP Frit Seal with Window Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Alternative Parts (Cross-Reference): AT27LV512R-20DC; AT27LV512R-25DI; AT27LV512R-20DI; AT27LV512R-25DC; Introduction Date: November 01, 1998 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 086582-M27C512-90F6
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - UV
Memory Size: 512Kb (64K x 8)
Access Time: 90ns
Family Name: M27C512
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-CDIP Frit Seal with Window
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Alternative Parts (Cross-Reference): AT27LV512R-20DC; AT27LV512R-25DI; AT27LV512R-20DI; AT27LV512R-25DC;
Introduction Date: November 01, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Through-Hole 512Kb DIP Memory IC and Storage Component - 774-M27C512-90F6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 512Kb DIP Memory IC and Storage Component
774-M27C512-90F6
Through-Hole 512Kb DIP Memory IC and Storage Component 774-M27C512-90F6
512Kb EPROM 64Kx8 90ns DIP-28 Through Hole IC Product overview: M27C512-90F6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 512Kb, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Through-Hole, 512Kb, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C512-90F6 can be used for catalog matching and distributor lookup.

512Kb EPROM 64Kx8 90ns DIP-28 Through Hole IC Product overview: M27C512-90F6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 512Kb, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Through-Hole, 512Kb, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C512-90F6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M27C512-90F6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - UV Memory IC 512Kbit Parallel 90 ns 28-CDIP Frit Seal with Window

EPROM - UV Memory IC 512Kbit Parallel 90 ns 28-CDIP Frit Seal with Window

Buy Now Datasheet
Ic, Eprom, 512Kbit, 90Ns, Dip-28; Memory Size Stmicroelectronics - 45P3778 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Eprom, 512Kbit, 90Ns, Dip-28; Memory Size Stmicroelectronics
45P3778
Ic, Eprom, 512Kbit, 90Ns, Dip-28; Memory Size Stmicroelectronics 45P3778
IC, EPROM, 512KBIT, 90NS, DIP-28; Memory Size:512Kbit; EPROM Memory Configuration:64K x 8bit; No. of Pins:28Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

IC, EPROM, 512KBIT, 90NS, DIP-28; Memory Size:512Kbit; EPROM Memory Configuration:64K x 8bit; No. of Pins:28Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Eprom, 512Kbit, 90Ns, Windowed Dip-28; Memory Size Stmicroelectronics - 96K5745 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Eprom, 512Kbit, 90Ns, Windowed Dip-28; Memory Size Stmicroelectronics
96K5745
Ic, Eprom, 512Kbit, 90Ns, Windowed Dip-28; Memory Size Stmicroelectronics 96K5745
IC, EPROM, 512KBIT, 90NS, WINDOWED DIP-28; Memory Size:512Kbit; EPROM Memory Configuration:64K x 8bit; No. of Pins:28Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

IC, EPROM, 512KBIT, 90NS, WINDOWED DIP-28; Memory Size:512Kbit; EPROM Memory Configuration:64K x 8bit; No. of Pins:28Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M27C512-90F6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C512-90F6
Integrated Circuits (ICs) - Memory - Memory M27C512-90F6
IC EPROM 512KBIT PARALLEL 28CDIP

IC EPROM 512KBIT PARALLEL 28CDIP

Supplier's Site
IC EPROM 512KBIT PARALLEL 28CDIP

IC EPROM 512KBIT PARALLEL 28CDIP

Supplier's Site Datasheet
IC EPROM 512KBIT PARALLEL 28CDIP

IC EPROM 512KBIT PARALLEL 28CDIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M27C512-90F6-ND 086582-M27C512-90F6 774-M27C512-90F6 M27C512-90F6 45P3778 M27C512-90F6 M27C512-90F6 M27C512-90F6
Product Name Memory Memory - EPROM - M27C512-90F6 Through-Hole 512Kb DIP Memory IC and Storage Component Memory Ic, Eprom, 512Kbit, 90Ns, Dip-28; Memory Size Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EPROM EPROM; EPROM EPROM; Non-Volatile, , EPROM, OTP EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM - UV
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type "28-CDIP (0.600"", 15.24mm) Window" DIP; 28-CDIP Frit Seal with Window DIP DIP; 28-CDIP (0.600\", 15.24mm) Window DIP DIP; 28-CDIP (0.600", 15.24mm) Window
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V -4.5V; 4.5V 4.5V ~ 5.5V Through Hole 4.5V ~ 5.5V
Access Time 90 ns 90 ns 90 ns 90 ns 90 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 27LS00PC - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; PDIP
View Details
3 suppliers
Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details