64KX8 OTPROM, 90ns, PQCC32, PLASTIC, LCC-32 Product overview: M27C512-90C6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C512-90C6 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1210155-M27C512-90C6
Packaging: Tube
Mounting Style: SMD
Technology: EPROM - OTP
Memory Type: Non-Volatile
Memory Size: 512kb
Access Time: 90ns
Categories: Integrated Circuits
Supplier Device Package: 32-PLCC (11.35x13.89)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EPROM
Manufacturer Homepage: www.st.com
Memory Interface: Parallel
Manufacturer Package: 32-LCC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: M27C512
Manufacturer Pack Quantity: 32
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
IC EPROM 512KBIT PARALLEL 32PLCC
IC EPROM 512KBIT PARALLEL 32PLCC
IC EPROM 512KBIT PARALLEL 32PLCC
EPROM - OTP Memory IC 512Kbit Parallel 90 ns 32-PLCC (11.43x13.97)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M27C512-90C6 | 1210155-M27C512-90C6 | M27C512-90C6 | M27C512-90C6 | M27C512-90C6 | M27C512-90C6 |
| Product Name | Memory IC and Storage Component | Memory - EPROM - M27C512-90C6 | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EPROM; Non-Volatile, , EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM - OTP | EPROM; Non-Volatile | EPROM; EPROM |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns | 90 ns | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | LCC | 32-LCC (J-Lead) | 32-LCC (J-Lead) |