STMicroelectronics Memory - Unclassified Memory - M27C512-90C1TR M27C512-90C1TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 206998-M27C512-90C1T R Packaging: Reel - TR Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 512Kb (64K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 206998-M27C512-90C1T R Packaging: Reel - TR Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 512Kb (64K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - M27C512-90C1TR - 206998-M27C512-90C1TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - M27C512-90C1TR
206998-M27C512-90C1TR
Memory - Unclassified Memory - M27C512-90C1TR 206998-M27C512-90C1TR
Manufacturer: STMicroelectronics Win Source Part Number: 206998-M27C512-90C1T R Packaging: Reel - TR Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 512Kb (64K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM

Manufacturer: STMicroelectronics
Win Source Part Number: 206998-M27C512-90C1TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 512Kb (64K x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-PLCC (11.35x13.89)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM

Buy Now Datasheet
Memory IC and Storage Component - 774-M27C512-90C1TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M27C512-90C1TR
Memory IC and Storage Component 774-M27C512-90C1TR
64KX8 OTPROM, 90ns, PQCC32, PLASTIC, LCC-32 Product overview: M27C512-90C1TR from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C512-90C1TR can be used for catalog matching and distributor lookup.

64KX8 OTPROM, 90ns, PQCC32, PLASTIC, LCC-32 Product overview: M27C512-90C1TR from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C512-90C1TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EPROM 512KBIT PARALLEL 32PLCC

IC EPROM 512KBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - M27C512-90C1TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 512Kbit Parallel 90 ns 32-PLCC (11.43x13.97)

EPROM - OTP Memory IC 512Kbit Parallel 90 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
IC EPROM 512K PARALLEL 32PLCC - 761-M27C512-90C1TR - Utmel Electronic Limited
Hong Kong, China
IC EPROM 512K PARALLEL 32PLCC
761-M27C512-90C1TR
IC EPROM 512K PARALLEL 32PLCC 761-M27C512-90C1TR
IC EPROM 512K PARALLEL 32PLCC

IC EPROM 512K PARALLEL 32PLCC

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C512-90C1TR
Integrated Circuits (ICs) - Memory - Memory M27C512-90C1TR
IC EPROM 512KBIT PARALLEL 32PLCC

IC EPROM 512KBIT PARALLEL 32PLCC

Supplier's Site
IC EPROM 512KBIT PARALLEL 32PLCC

IC EPROM 512KBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 206998-M27C512-90C1TR 774-M27C512-90C1TR M27C512-90C1TR M27C512-90C1TR 761-M27C512-90C1TR M27C512-90C1TR M27C512-90C1TR
Product Name Memory - Unclassified Memory - M27C512-90C1TR Memory IC and Storage Component Memory Memory IC EPROM 512K PARALLEL 32PLCC Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EPROM; EPROM EPROM; Non-Volatile, , EPROM EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; Non-Volatile EPROM; EPROM - OTP
Access Time 90 ns 90 ns 90 ns 90 ns 90 ns 90 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type PLCC; 32-PLCC (11.35x13.89) PLCC; PLCC 32-LCC (J-Lead) 32-LCC (J-Lead) 32-LCC (J-Lead)
Supply Voltage 4.5 V ~ 5.5 V -4.5V; 4.5V 4.5V ~ 5.5V 5V; 5V Surface Mount 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - PAL16R6BJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 16-3852-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - NM27C010VE120 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 120 ns
Density 1000 kbits
View Details