STMicroelectronics SMD 512Kb 5V Memory IC and Storage Component M27C512-90C1

Description
512Kb 64Kx8 OTP ROM, 90ns, PLCC32, 5V, SMD Product overview: M27C512-90C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 512Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SMD, 512Kb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C512-90C1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
512Kb 64Kx8 OTP ROM, 90ns, PLCC32, 5V, SMD Product overview: M27C512-90C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 512Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SMD, 512Kb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C512-90C1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 512Kb 5V Memory IC and Storage Component - 774-M27C512-90C1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 512Kb 5V Memory IC and Storage Component
774-M27C512-90C1
SMD 512Kb 5V Memory IC and Storage Component 774-M27C512-90C1
512Kb 64Kx8 OTP ROM, 90ns, PLCC32, 5V, SMD Product overview: M27C512-90C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 512Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SMD, 512Kb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C512-90C1 can be used for catalog matching and distributor lookup.

512Kb 64Kx8 OTP ROM, 90ns, PLCC32, 5V, SMD Product overview: M27C512-90C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 512Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SMD, 512Kb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C512-90C1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EPROM - M27C512-90C1 - 139677-M27C512-90C1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - M27C512-90C1
139677-M27C512-90C1
Memory - EPROM - M27C512-90C1 139677-M27C512-90C1
Manufacturer: STMicroelectronics Win Source Part Number: 139677-M27C512-90C1 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 512Kb (64K x 8) Access Time: 90ns Family Name: M27C512 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Alternative Parts (Cross-Reference): 27C512A-90E/LG; 27C512A-10I/L; 27C512A-90E/L; 27C512A-10E/LG; Introduction Date: November 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive

Manufacturer: STMicroelectronics
Win Source Part Number: 139677-M27C512-90C1
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 512Kb (64K x 8)
Access Time: 90ns
Family Name: M27C512
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-PLCC (11.35x13.89)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Alternative Parts (Cross-Reference): 27C512A-90E/LG; 27C512A-10I/L; 27C512A-90E/L; 27C512A-10E/LG;
Introduction Date: November 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automotive

Buy Now Datasheet
Memory - M27C512-90C1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 512Kbit Parallel 90 ns 32-PLCC (11.43x13.97)

EPROM - OTP Memory IC 512Kbit Parallel 90 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C512-90C1
Integrated Circuits (ICs) - Memory - Memory M27C512-90C1
IC EPROM 512KBIT PARALLEL 32PLCC

IC EPROM 512KBIT PARALLEL 32PLCC

Supplier's Site
IC EPROM 512KBIT PARALLEL 32PLCC

IC EPROM 512KBIT PARALLEL 32PLCC

Supplier's Site Datasheet
IC EPROM 512KBIT PARALLEL 32PLCC

IC EPROM 512KBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M27C512-90C1 139677-M27C512-90C1 M27C512-90C1 M27C512-90C1 M27C512-90C1 M27C512-90C1
Product Name SMD 512Kb 5V Memory IC and Storage Component Memory - EPROM - M27C512-90C1 Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EPROM; Non-Volatile, , EPROM, OTP EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM - OTP EPROM; EPROM
Access Time 90 ns 90 ns 90 ns 90 ns 90 ns
Operating Temperature -40 C (-40 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Specs
Memory Category EPROM; Non-Volatile
Access Time 45 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
 - AM27C256-200DC - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP
View Details