64KX8 OTPROM, 90ns, PDIP28, 0.600 INCH, PLASTIC, DIP-28 Product overview: M27C512-90B1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C512-90B1 can be used for catalog matching and distributor lookup.
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 90ns 28-PDIP
Manufacturer: STMicroelectronics
Win Source Part Number: 1210153-M27C512-90B1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 28-DIP (0.600", 15.24mm)
Technology: EPROM - OTP
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Access Time: 90ns
Part Status: Obsolete(EOL)
Family Name: M27C512
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Manufacturer Homepage: www.st.com
Memory Interface: Parallel
Manufacturer Package: 28-PDIP
Alternative Parts (Cross-Reference): MX27C512PC-70G; MX27C512PI-70; MX27C512PC-55;
Introduction Date: November 01, 1998
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC EPROM 512KBIT PARALLEL 28DIP
IC EPROM 512KBIT PARALLEL 28DIP
EPROM - OTP Memory IC 512Kbit Parallel 90 ns 28-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M27C512-90B1 | 497-1681-5-ND | 1210153-M27C512-90B1 | M27C512-90B1 | M27C512-90B1 | M27C512-90B1 |
| Product Name | DIP Memory IC and Storage Component | Memory | Memory - EPROM - M27C512-90B1 | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EPROM; Non-Volatile, , EPROM | EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP | DIP; "28-DIP (0.600"", 15.24mm)" | DIP | DIP; 28-DIP (0.600\", 15.24mm) |