STMicroelectronics, Inc. Memory - EPROM - M27C512-70XF1 M27C512-70XF1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1210151-M27C512-70XF 1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-CDIP (0.600", 15.24mm) Window Technology: EPROM - UV Operating Supply Voltage: 4.75 V ~ 5.25 V Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: M27C512 Categories: Integrated Circuits (ICs) Memory Format: EPROM Manufacturer Homepage: www.st.com Memory Interface: Parallel Manufacturer Package: 28-CDIP Frit Seal with Window Alternative Parts (Cross-Reference): AT27LV512R-30DC; AT27C512R-15DC; AM27C512-200DIB; Introduction Date: November 01, 1998 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1210151-M27C512-70XF 1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-CDIP (0.600", 15.24mm) Window Technology: EPROM - UV Operating Supply Voltage: 4.75 V ~ 5.25 V Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: M27C512 Categories: Integrated Circuits (ICs) Memory Format: EPROM Manufacturer Homepage: www.st.com Memory Interface: Parallel Manufacturer Package: 28-CDIP Frit Seal with Window Alternative Parts (Cross-Reference): AT27LV512R-30DC; AT27C512R-15DC; AM27C512-200DIB; Introduction Date: November 01, 1998 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - M27C512-70XF1 - 1210151-M27C512-70XF1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - M27C512-70XF1
1210151-M27C512-70XF1
Memory - EPROM - M27C512-70XF1 1210151-M27C512-70XF1
Manufacturer: STMicroelectronics Win Source Part Number: 1210151-M27C512-70XF 1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-CDIP (0.600", 15.24mm) Window Technology: EPROM - UV Operating Supply Voltage: 4.75 V ~ 5.25 V Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: M27C512 Categories: Integrated Circuits (ICs) Memory Format: EPROM Manufacturer Homepage: www.st.com Memory Interface: Parallel Manufacturer Package: 28-CDIP Frit Seal with Window Alternative Parts (Cross-Reference): AT27LV512R-30DC; AT27C512R-15DC; AM27C512-200DIB; Introduction Date: November 01, 1998 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1210151-M27C512-70XF1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 28-CDIP (0.600", 15.24mm) Window
Technology: EPROM - UV
Operating Supply Voltage: 4.75 V ~ 5.25 V
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: M27C512
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Manufacturer Homepage: www.st.com
Memory Interface: Parallel
Manufacturer Package: 28-CDIP Frit Seal with Window
Alternative Parts (Cross-Reference): AT27LV512R-30DC; AT27C512R-15DC; AM27C512-200DIB;
Introduction Date: November 01, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Through-Hole 512Kb Memory IC and Storage Component - 774-M27C512-70XF1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 512Kb Memory IC and Storage Component
774-M27C512-70XF1
Through-Hole 512Kb Memory IC and Storage Component 774-M27C512-70XF1
512Kb EPROM, 64Kx8, 70ns, Parallel, CDIP28, Through Hole Product overview: M27C512-70XF1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 512Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Through-Hole, 512Kb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C512-70XF1 can be used for catalog matching and distributor lookup.

512Kb EPROM, 64Kx8, 70ns, Parallel, CDIP28, Through Hole Product overview: M27C512-70XF1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 512Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Through-Hole, 512Kb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C512-70XF1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-1679-5-ND - DigiKey
Thief River Falls, MN, United States
EPROM - UV Memory IC 512Kb (64K x 8) Parallel 70ns 28-CDIP Frit Seal with Window

EPROM - UV Memory IC 512Kb (64K x 8) Parallel 70ns 28-CDIP Frit Seal with Window

Buy Now Datasheet
Memory - M27C512-70XF1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - UV Memory IC 512Kbit Parallel 70 ns 28-CDIP Frit Seal with Window

EPROM - UV Memory IC 512Kbit Parallel 70 ns 28-CDIP Frit Seal with Window

Buy Now Datasheet
IC EPROM 512KBIT PARALLEL 28CDIP

IC EPROM 512KBIT PARALLEL 28CDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M27C512-70XF1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C512-70XF1
Integrated Circuits (ICs) - Memory - Memory M27C512-70XF1
IC EPROM 512KBIT PARALLEL 28CDIP

IC EPROM 512KBIT PARALLEL 28CDIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1210151-M27C512-70XF1 774-M27C512-70XF1 497-1679-5-ND M27C512-70XF1 M27C512-70XF1 M27C512-70XF1
Product Name Memory - EPROM - M27C512-70XF1 Through-Hole 512Kb Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EPROM; Non-Volatile EPROM; Non-Volatile, , EPROM EPROM EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile
Access Time 70 ns 70 ns 70 ns 70 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP CDIP "28-CDIP (0.600"", 15.24mm) Window" DIP; 28-CDIP (0.600\", 15.24mm) Window
Unlock Full Specs
to access all available technical data

Similar Products

 - NMC2148HJ-2 - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP18
View Details
4 suppliers
5V Memory IC and Storage Component - 774-MT5C2568C-20/XT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers