STMicroelectronics Industrial 512Kb 5V Memory IC and Storage Component M27C512-70C6

Description
512Kb EPROM, 70ns, 64Kx8, PLCC, 5V, Industrial Product overview: M27C512-70C6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 512Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 512Kb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C512-70C6 can be used for catalog matching and distributor lookup.
Request a Quote
Description
512Kb EPROM, 70ns, 64Kx8, PLCC, 5V, Industrial Product overview: M27C512-70C6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 512Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 512Kb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C512-70C6 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M27C512-70C6 is a 512 Kbit (64K x 8) EPROM memory device from Quarktwin Technology Ltd., designed for applications requiring fast programming and data retrieval. It operates with a supply voltage of 5V ± 10% during read operations and features an access time of 70 ns. The device consumes low power, with an active current of 30 mA and a standby current of 100 µA. This memory chip can be programmed with a voltage of 12.75 V ± 0.25 V, and the programming time is approximately 6 seconds. It is available in multiple package types, including PLCC32, and is compliant with environmental standards through its ECOPACK lead-free options. The M27C512-70C6 is suitable for both ultraviolet erase and one-time programmable applications, making it versatile for various engineering projects.

Datasheet Summary
Powered by GS/AI

The M27C512-70C6 is a 512 Kbit (64K x 8) EPROM memory device from Quarktwin Technology Ltd., designed for applications requiring fast programming and data retrieval. It operates with a supply voltage of 5V ± 10% during read operations and features an access time of 70 ns. The device consumes low power, with an active current of 30 mA and a standby current of 100 µA. This memory chip can be programmed with a voltage of 12.75 V ± 0.25 V, and the programming time is approximately 6 seconds. It is available in multiple package types, including PLCC32, and is compliant with environmental standards through its ECOPACK lead-free options. The M27C512-70C6 is suitable for both ultraviolet erase and one-time programmable applications, making it versatile for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Industrial 512Kb 5V Memory IC and Storage Component - 774-M27C512-70C6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 512Kb 5V Memory IC and Storage Component
774-M27C512-70C6
Industrial 512Kb 5V Memory IC and Storage Component 774-M27C512-70C6
512Kb EPROM, 70ns, 64Kx8, PLCC, 5V, Industrial Product overview: M27C512-70C6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 512Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 512Kb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C512-70C6 can be used for catalog matching and distributor lookup.

512Kb EPROM, 70ns, 64Kx8, PLCC, 5V, Industrial Product overview: M27C512-70C6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 512Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 512Kb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C512-70C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Unclassified Memory - M27C512-70C6 - 133812-M27C512-70C6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - M27C512-70C6
133812-M27C512-70C6
Memory - Unclassified Memory - M27C512-70C6 133812-M27C512-70C6
Manufacturer: STMicroelectronics Win Source Part Number: 133812-M27C512-70C6 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 512Kb (64K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM

Manufacturer: STMicroelectronics
Win Source Part Number: 133812-M27C512-70C6
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 512Kb (64K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-PLCC (11.35x13.89)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM

Buy Now Datasheet
IC EPROM 512KBIT PARALLEL 32PLCC

IC EPROM 512KBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - M27C512-70C6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 512Kbit Parallel 70 ns 32-PLCC (11.43x13.97)

EPROM - OTP Memory IC 512Kbit Parallel 70 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C512-70C6
Integrated Circuits (ICs) - Memory - Memory M27C512-70C6
IC EPROM 512KBIT PARALLEL 32PLCC

IC EPROM 512KBIT PARALLEL 32PLCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M27C512-70C6 133812-M27C512-70C6 M27C512-70C6 M27C512-70C6 M27C512-70C6
Product Name Industrial 512Kb 5V Memory IC and Storage Component Memory - Unclassified Memory - M27C512-70C6 Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EPROM; Non-Volatile, , EPROM EPROM; EPROM EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile
Access Time 70 ns 70 ns 70 ns 70 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512 kbits 512 kbits 512 kbits 512 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - CY27C256A-200ZC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details
Memory - 51-20538Z01-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers